NationSkander California Corporation 1 5/8 Kit8243

Description
UCP209-26 Pillow Block Bearing, UCP209-26 is Set Screw Type High-Center Height, Inner Diameter is 1 5/8" inch Item: UCP209-26 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 1/2" inch Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: UC209-26 Housing No: P209 Quantity: One Bearing
Description
UCP209-26 Pillow Block Bearing, UCP209-26 is Set Screw Type High-Center Height, Inner Diameter is 1 5/8" inch Item: UCP209-26 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 1/2" inch Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: UC209-26 Housing No: P209 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
1 5/8 Kit8243
UCP209-26 Pillow Block Bearing, UCP209-26 is Set Screw Type High-Center Height, Inner Diameter is 1 5/8" inch Item: UCP209-26 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 1/2" inch Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: UC209-26 Housing No: P209 Quantity: One Bearing

UCP209-26 Pillow Block Bearing, UCP209-26 is Set Screw Type High-Center Height, Inner Diameter is 1 5/8" inch

  • Item: UCP209-26 Bearing
  • Type: Pillow Block Mounted Bearing
  • Bolt Size: 1/2" inch
  • Basic Load (Cr): 34.1 KN
  • Basic Load (Cor): 21.3 KN
  • Bearing No: UC209-26
  • Housing No: P209
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit8243
Product Name 1 5/8
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
0.75
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1905 lbs (864 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH216 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
Bearing Stainless Steel
View Details
Specs
Housing Aluminum
Width 3.25 inch (82.55 mm)
Height 2 inch (50.8 mm)
View Details