NationSkander California Corporation 1 5/8 Kit8243

Description
UCP209-26 Pillow Block Bearing, UCP209-26 is Set Screw Type High-Center Height, Inner Diameter is 1 5/8" inch Item: UCP209-26 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 1/2" inch Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: UC209-26 Housing No: P209 Quantity: One Bearing
Description
UCP209-26 Pillow Block Bearing, UCP209-26 is Set Screw Type High-Center Height, Inner Diameter is 1 5/8" inch Item: UCP209-26 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 1/2" inch Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: UC209-26 Housing No: P209 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
1 5/8 Kit8243
UCP209-26 Pillow Block Bearing, UCP209-26 is Set Screw Type High-Center Height, Inner Diameter is 1 5/8" inch Item: UCP209-26 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 1/2" inch Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: UC209-26 Housing No: P209 Quantity: One Bearing

UCP209-26 Pillow Block Bearing, UCP209-26 is Set Screw Type High-Center Height, Inner Diameter is 1 5/8" inch

  • Item: UCP209-26 Bearing
  • Type: Pillow Block Mounted Bearing
  • Bolt Size: 1/2" inch
  • Basic Load (Cr): 34.1 KN
  • Basic Load (Cor): 21.3 KN
  • Bearing No: UC209-26
  • Housing No: P209
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8243
Product Name 1 5/8
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-5 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details
Ball Bearings - 2058824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F3118M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details