NationSkander California Corporation 6905 Full Ceramic Bearing Silicon Nitride 25x42x9 Kit8231

Description
6905 Full Ceramic Ball Bearing, the inner diameter is 25mm, outer diameter is 42mm and the width is 9mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6905 Ball bearing Type: Full Ceramic Ball bearing Inner/outer races: SiC Ceramic Balls: SiC Ceramic Cage: PTFE Dimensions: 25mm x 42mm x 9mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 42mm Width/Height/thickne ss: 9mm Size: 25 x 42 x 9 mm Quantity: One Bearing
Description
6905 Full Ceramic Ball Bearing, the inner diameter is 25mm, outer diameter is 42mm and the width is 9mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6905 Ball bearing Type: Full Ceramic Ball bearing Inner/outer races: SiC Ceramic Balls: SiC Ceramic Cage: PTFE Dimensions: 25mm x 42mm x 9mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 42mm Width/Height/thickne ss: 9mm Size: 25 x 42 x 9 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
6905 Full Ceramic Bearing Silicon Nitride 25x42x9 - Kit8231 - NationSkander California Corporation
Anaheim, CA, USA
6905 Full Ceramic Bearing Silicon Nitride 25x42x9
Kit8231
6905 Full Ceramic Bearing Silicon Nitride 25x42x9 Kit8231
6905 Full Ceramic Ball Bearing, the inner diameter is 25mm, outer diameter is 42mm and the width is 9mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6905 Ball bearing Type: Full Ceramic Ball bearing Inner/outer races: SiC Ceramic Balls: SiC Ceramic Cage: PTFE Dimensions: 25mm x 42mm x 9mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 42mm Width/Height/thickne ss: 9mm Size: 25 x 42 x 9 mm Quantity: One Bearing

6905 Full Ceramic Ball Bearing, the inner diameter is 25mm, outer diameter is 42mm and the width is 9mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6905 Ball bearing
  • Type: Full Ceramic Ball bearing
  • Inner/outer races: SiC Ceramic
  • Balls: SiC Ceramic
  • Cage: PTFE
  • Dimensions: 25mm x 42mm x 9mm/Metric
  • ID (inner diameter)/Bore: 25mm
  • OD (outer diameter): 42mm
  • Width/Height/thickness: 9mm
  • Size: 25 x 42 x 9 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8231
Product Name 6905 Full Ceramic Bearing Silicon Nitride 25x42x9
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS1504M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details