NationSkander California Corporation 61905 Full Ceramic Bearing Silicon Nitride 25x42x9 Kit8231_1

Description
61905 Full Ceramic Ball Bearing, the inner diameter is 25mm, outer diameter is 42mm and the width is 9mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 61905 Ball Bearing Type: Full Ceramic Ball Bearing Inner/outer races: SiC Ceramic Balls: SiC Ceramic Cage: PTFE Dimensions: 25mm x 42mm x 9mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 42mm Width/Height/thickne ss: 9mm Size: 25 x 42 x 9 mm Quantity: One Bearing
Description
61905 Full Ceramic Ball Bearing, the inner diameter is 25mm, outer diameter is 42mm and the width is 9mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 61905 Ball Bearing Type: Full Ceramic Ball Bearing Inner/outer races: SiC Ceramic Balls: SiC Ceramic Cage: PTFE Dimensions: 25mm x 42mm x 9mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 42mm Width/Height/thickne ss: 9mm Size: 25 x 42 x 9 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
61905 Full Ceramic Bearing Silicon Nitride 25x42x9 - Kit8231_1 - NationSkander California Corporation
Anaheim, CA, USA
61905 Full Ceramic Bearing Silicon Nitride 25x42x9
Kit8231_1
61905 Full Ceramic Bearing Silicon Nitride 25x42x9 Kit8231_1
61905 Full Ceramic Ball Bearing, the inner diameter is 25mm, outer diameter is 42mm and the width is 9mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 61905 Ball Bearing Type: Full Ceramic Ball Bearing Inner/outer races: SiC Ceramic Balls: SiC Ceramic Cage: PTFE Dimensions: 25mm x 42mm x 9mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 42mm Width/Height/thickne ss: 9mm Size: 25 x 42 x 9 mm Quantity: One Bearing

61905 Full Ceramic Ball Bearing, the inner diameter is 25mm, outer diameter is 42mm and the width is 9mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 61905 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Inner/outer races: SiC Ceramic
  • Balls: SiC Ceramic
  • Cage: PTFE
  • Dimensions: 25mm x 42mm x 9mm/Metric
  • ID (inner diameter)/Bore: 25mm
  • OD (outer diameter): 42mm
  • Width/Height/thickness: 9mm
  • Size: 25 x 42 x 9 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8231_1
Product Name 61905 Full Ceramic Bearing Silicon Nitride 25x42x9
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-90 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details