NationSkander California Corporation 6904 Full Ceramic Silicon Nitride Bearing 20x37x9 Kit8230

Description
6904 Full Ceramic Ball Bearing, the inner diameter is 20mm, outer diameter is 37mm and the width is 9mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6904 Ball Bearing Type: Full Ceramic Ball Bearing Inner/outer races: SiC Ceramic Balls: SiC Ceramic Cage: PTFE Dimensions: 20mm x 37mm x 9mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 37mm Width/Height/thickne ss: 9mm Size: 20 x 37 x 9 mm Quantity: One Bearing
Description
6904 Full Ceramic Ball Bearing, the inner diameter is 20mm, outer diameter is 37mm and the width is 9mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6904 Ball Bearing Type: Full Ceramic Ball Bearing Inner/outer races: SiC Ceramic Balls: SiC Ceramic Cage: PTFE Dimensions: 20mm x 37mm x 9mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 37mm Width/Height/thickne ss: 9mm Size: 20 x 37 x 9 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
6904 Full Ceramic Silicon Nitride Bearing 20x37x9 - Kit8230 - NationSkander California Corporation
Anaheim, CA, USA
6904 Full Ceramic Silicon Nitride Bearing 20x37x9
Kit8230
6904 Full Ceramic Silicon Nitride Bearing 20x37x9 Kit8230
6904 Full Ceramic Ball Bearing, the inner diameter is 20mm, outer diameter is 37mm and the width is 9mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6904 Ball Bearing Type: Full Ceramic Ball Bearing Inner/outer races: SiC Ceramic Balls: SiC Ceramic Cage: PTFE Dimensions: 20mm x 37mm x 9mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 37mm Width/Height/thickne ss: 9mm Size: 20 x 37 x 9 mm Quantity: One Bearing

6904 Full Ceramic Ball Bearing, the inner diameter is 20mm, outer diameter is 37mm and the width is 9mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6904 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Inner/outer races: SiC Ceramic
  • Balls: SiC Ceramic
  • Cage: PTFE
  • Dimensions: 20mm x 37mm x 9mm/Metric
  • ID (inner diameter)/Bore: 20mm
  • OD (outer diameter): 37mm
  • Width/Height/thickness: 9mm
  • Size: 20 x 37 x 9 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8230
Product Name 6904 Full Ceramic Silicon Nitride Bearing 20x37x9
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-47-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 7560 lbs (3429 kg)
View Details