NationSkander California Corporation 10 Flanged Bearing 9x17x5 kit823

Description
10 Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 9mm x 17mm x 5mm. Bearings are made of Stainless Steel. Item: Flanged Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Size: 9mm x 17mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 1,350 N Static load rating Cor: 660 N Limiting Speed: Grease Lubrication: 39,000 RPM
Description
10 Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 9mm x 17mm x 5mm. Bearings are made of Stainless Steel. Item: Flanged Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Size: 9mm x 17mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 1,350 N Static load rating Cor: 660 N Limiting Speed: Grease Lubrication: 39,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Bearing 9x17x5 - kit823 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Bearing 9x17x5
kit823
10 Flanged Bearing 9x17x5 kit823
10 Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 9mm x 17mm x 5mm. Bearings are made of Stainless Steel. Item: Flanged Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Size: 9mm x 17mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 1,350 N Static load rating Cor: 660 N Limiting Speed: Grease Lubrication: 39,000 RPM

10 Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 9mm x 17mm x 5mm. Bearings are made of Stainless Steel.

  • Item: Flanged Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Size: 9mm x 17mm x 5mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 1,350 N
  • Static load rating Cor: 660 N
  • Limiting Speed:
    • Grease Lubrication: 39,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit823
Product Name 10 Flanged Bearing 9x17x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details