NationSkander California Corporation 6804 Full Ceramic Bearing Si3N4/PTFE 20x32x7 Kit8228

Description
6804 Full Ceramic Ball Beairng, bearing is Silicon Nitride with 14 Si3N4 Ceramic Balls. the inner diameter is 20mm, outer diameter is 32mm and the width is 7mm. Item: 6804 Ball Bearing Type: Full Ceramic Ball Bearing Material: Full Ceramic Si3N4 (Silicon Nitride) Cage: PTFE Closures: Open Balls: 14 Ceramic Balls Si3N4 (Silicon Nitride) Dimensions: 20mm x 32mm x 7mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 32mm Width/Height/thickne ss: 7mm Quantity: One Bearing
Description
6804 Full Ceramic Ball Beairng, bearing is Silicon Nitride with 14 Si3N4 Ceramic Balls. the inner diameter is 20mm, outer diameter is 32mm and the width is 7mm. Item: 6804 Ball Bearing Type: Full Ceramic Ball Bearing Material: Full Ceramic Si3N4 (Silicon Nitride) Cage: PTFE Closures: Open Balls: 14 Ceramic Balls Si3N4 (Silicon Nitride) Dimensions: 20mm x 32mm x 7mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 32mm Width/Height/thickne ss: 7mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
6804 Full Ceramic Bearing Si3N4/PTFE 20x32x7 - Kit8228 - NationSkander California Corporation
Anaheim, CA, USA
6804 Full Ceramic Bearing Si3N4/PTFE 20x32x7
Kit8228
6804 Full Ceramic Bearing Si3N4/PTFE 20x32x7 Kit8228
6804 Full Ceramic Ball Beairng, bearing is Silicon Nitride with 14 Si3N4 Ceramic Balls. the inner diameter is 20mm, outer diameter is 32mm and the width is 7mm. Item: 6804 Ball Bearing Type: Full Ceramic Ball Bearing Material: Full Ceramic Si3N4 (Silicon Nitride) Cage: PTFE Closures: Open Balls: 14 Ceramic Balls Si3N4 (Silicon Nitride) Dimensions: 20mm x 32mm x 7mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 32mm Width/Height/thickne ss: 7mm Quantity: One Bearing

6804 Full Ceramic Ball Beairng, bearing is Silicon Nitride with 14 Si3N4 Ceramic Balls. the inner diameter is 20mm, outer diameter is 32mm and the width is 7mm.

  • Item: 6804 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Material: Full Ceramic Si3N4 (Silicon Nitride)
  • Cage: PTFE
  • Closures: Open
  • Balls: 14 Ceramic Balls Si3N4 (Silicon Nitride)
  • Dimensions: 20mm x 32mm x 7mm/Metric
  • ID (inner diameter)/Bore: 20mm
  • OD (outer diameter): 32mm
  • Width/Height/thickness: 7mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8228
Product Name 6804 Full Ceramic Bearing Si3N4/PTFE 20x32x7
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F1809G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details