NationSkander California Corporation 6800 Full Ceramic Bearing 10x19x5 Si3N4/PTFE Kit8226

Description
6800 Full Ceramic Ball Beairng Si3N4 (Silicon Nitride) with 14 Si3N4 Ceramic Balls. Item: 6800 Ball Bearing Type: Full Ceramic Ball Bearing Material: Full Ceramic Si3N4 (Silicon Nitride) Cage: PTFE Closures: Open Balls: 14 Ceramic Balls Si3N4 (Silicon Nitride) Dimensions: 10mm x 19mm x 5mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 19mm Width/Height/thickne ss: 5mm Quantity: One Bearing
Description
6800 Full Ceramic Ball Beairng Si3N4 (Silicon Nitride) with 14 Si3N4 Ceramic Balls. Item: 6800 Ball Bearing Type: Full Ceramic Ball Bearing Material: Full Ceramic Si3N4 (Silicon Nitride) Cage: PTFE Closures: Open Balls: 14 Ceramic Balls Si3N4 (Silicon Nitride) Dimensions: 10mm x 19mm x 5mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 19mm Width/Height/thickne ss: 5mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
6800 Full Ceramic Bearing 10x19x5 Si3N4/PTFE - Kit8226 - NationSkander California Corporation
Anaheim, CA, USA
6800 Full Ceramic Bearing 10x19x5 Si3N4/PTFE
Kit8226
6800 Full Ceramic Bearing 10x19x5 Si3N4/PTFE Kit8226
6800 Full Ceramic Ball Beairng Si3N4 (Silicon Nitride) with 14 Si3N4 Ceramic Balls. Item: 6800 Ball Bearing Type: Full Ceramic Ball Bearing Material: Full Ceramic Si3N4 (Silicon Nitride) Cage: PTFE Closures: Open Balls: 14 Ceramic Balls Si3N4 (Silicon Nitride) Dimensions: 10mm x 19mm x 5mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 19mm Width/Height/thickne ss: 5mm Quantity: One Bearing

6800 Full Ceramic Ball Beairng Si3N4 (Silicon Nitride) with 14 Si3N4 Ceramic Balls.

  • Item: 6800 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Material: Full Ceramic Si3N4 (Silicon Nitride)
  • Cage: PTFE
  • Closures: Open
  • Balls: 14 Ceramic Balls Si3N4 (Silicon Nitride)
  • Dimensions: 10mm x 19mm x 5mm/Metric
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter): 19mm
  • Width/Height/thickness: 5mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8226
Product Name 6800 Full Ceramic Bearing 10x19x5 Si3N4/PTFE
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-76-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details