NationSkander California Corporation 16002 Full Ceramic Bearing 15x32x8 Kit8222

Description
16002 Full Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 15mm, outer diameter is 32mm and the width is 8mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 16002 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 15mm x 32mm x 8mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 32mm Width/Height/thickne ss: 8mm Size: 15 x 32 x 8 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
16002 Full Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 15mm, outer diameter is 32mm and the width is 8mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 16002 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 15mm x 32mm x 8mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 32mm Width/Height/thickne ss: 8mm Size: 15 x 32 x 8 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
16002 Full Ceramic Bearing 15x32x8 - Kit8222 - NationSkander California Corporation
Anaheim, CA, USA
16002 Full Ceramic Bearing 15x32x8
Kit8222
16002 Full Ceramic Bearing 15x32x8 Kit8222
16002 Full Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 15mm, outer diameter is 32mm and the width is 8mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 16002 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 15mm x 32mm x 8mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 32mm Width/Height/thickne ss: 8mm Size: 15 x 32 x 8 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

16002 Full Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 15mm, outer diameter is 32mm and the width is 8mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 16002 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 (Zirconium Oxide) Ceramic
  • Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
  • Dimensions: 15mm x 32mm x 8mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 32mm
  • Width/Height/thickness: 8mm
  • Size: 15 x 32 x 8 mm
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8222
Product Name 16002 Full Ceramic Bearing 15x32x8
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-125-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 58500 lbs (26531 kg)
Dynamic Radial 148100 lbs (67166 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS3712WG - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details