NationSkander California Corporation 7901 Angular Contact Full Ceramic Bearing 12x24x6 Kit8221

Description
7901 Full Ceramic Zirconium Oxide Angular Contact Ball Bearing, the inner diameter is 12mm, outer diameter is 24mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7901 Ball Bearing Type: Angular Contact Full Ceramic Ball Bearing Balls: ZrO2 (Zirconium Oxide) Ceramic Cage: PTFE Dimensions: 12mm x 24mm x6mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 24mm Width/Height/thickne ss: 6mm Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Bearing Size: 12 x 24 x 6 mm Quantity: One ball bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
7901 Full Ceramic Zirconium Oxide Angular Contact Ball Bearing, the inner diameter is 12mm, outer diameter is 24mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7901 Ball Bearing Type: Angular Contact Full Ceramic Ball Bearing Balls: ZrO2 (Zirconium Oxide) Ceramic Cage: PTFE Dimensions: 12mm x 24mm x6mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 24mm Width/Height/thickne ss: 6mm Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Bearing Size: 12 x 24 x 6 mm Quantity: One ball bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
7901 Angular Contact Full Ceramic Bearing 12x24x6 - Kit8221 - NationSkander California Corporation
Anaheim, CA, USA
7901 Angular Contact Full Ceramic Bearing 12x24x6
Kit8221
7901 Angular Contact Full Ceramic Bearing 12x24x6 Kit8221
7901 Full Ceramic Zirconium Oxide Angular Contact Ball Bearing, the inner diameter is 12mm, outer diameter is 24mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7901 Ball Bearing Type: Angular Contact Full Ceramic Ball Bearing Balls: ZrO2 (Zirconium Oxide) Ceramic Cage: PTFE Dimensions: 12mm x 24mm x6mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 24mm Width/Height/thickne ss: 6mm Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Bearing Size: 12 x 24 x 6 mm Quantity: One ball bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

7901 Full Ceramic Zirconium Oxide Angular Contact Ball Bearing, the inner diameter is 12mm, outer diameter is 24mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 7901 Ball Bearing
  • Type: Angular Contact Full Ceramic Ball Bearing
  • Balls: ZrO2 (Zirconium Oxide) Ceramic
  • Cage: PTFE
  • Dimensions: 12mm x 24mm x6mm/Metric
  • ID (inner diameter)/Bore: 12mm
  • OD (outer diameter): 24mm
  • Width/Height/thickness: 6mm
  • Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
  • Bearing Size: 12 x 24 x 6 mm
  • Quantity: One ball bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8221
Product Name 7901 Angular Contact Full Ceramic Bearing 12x24x6
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details