NationSkander California Corporation 7204 Angular Contact Full Ceramic Bearing 20x47x14 Kit8220

Description
7204 Full Ceramic Zirconium Oxide Angular Contact Ball Bearing, the inner diameter is 20mm, outer diameter is 47mm and the width is 14mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7204 Ball bearing Type: Angular Contact Full Ceramic bearing Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 20mm x 47mm x 14mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 47mm Width/Height/thickne ss: 14mm Size: 20 x 47 x 14 mm Quantity:One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
7204 Full Ceramic Zirconium Oxide Angular Contact Ball Bearing, the inner diameter is 20mm, outer diameter is 47mm and the width is 14mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7204 Ball bearing Type: Angular Contact Full Ceramic bearing Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 20mm x 47mm x 14mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 47mm Width/Height/thickne ss: 14mm Size: 20 x 47 x 14 mm Quantity:One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
7204 Angular Contact Full Ceramic Bearing 20x47x14 - Kit8220 - NationSkander California Corporation
Anaheim, CA, USA
7204 Angular Contact Full Ceramic Bearing 20x47x14
Kit8220
7204 Angular Contact Full Ceramic Bearing 20x47x14 Kit8220
7204 Full Ceramic Zirconium Oxide Angular Contact Ball Bearing, the inner diameter is 20mm, outer diameter is 47mm and the width is 14mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 7204 Ball bearing Type: Angular Contact Full Ceramic bearing Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 20mm x 47mm x 14mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 47mm Width/Height/thickne ss: 14mm Size: 20 x 47 x 14 mm Quantity:One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

7204 Full Ceramic Zirconium Oxide Angular Contact Ball Bearing, the inner diameter is 20mm, outer diameter is 47mm and the width is 14mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 7204 Ball bearing
  • Type: Angular Contact Full Ceramic bearing
  • Cage: PTFE
  • Balls: ZrO2 (Zirconium Oxide) Ceramic
  • Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
  • Dimensions: 20mm x 47mm x 14mm/Metric
  • ID (inner diameter)/Bore: 20mm
  • OD (outer diameter): 47mm
  • Width/Height/thickness: 14mm
  • Size: 20 x 47 x 14 mm
  • Quantity:One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8220
Product Name 7204 Angular Contact Full Ceramic Bearing 20x47x14
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS3725M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details