7002 Full Ceramic Zirconium Oxide Angular Contact Ball Bearing, the inner diameter is 15mm, outer diameter is 32mm and the width is 9mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.
Item: 7002 Ball Bearing
Type: Angular Contact Full Ceramic bearing
Cage: PTFE
Balls: ZrO2 (Zirconium Oxide) Ceramic
Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
Dimensions: 15mm x 32mm x 9mm/Metric
ID (inner diameter)/Bore: 15mm
OD (outer diameter): 32mm
Width/Height/thickne
ss: 9mm
Size: 15 x 32 x 9 mm
Quantity: One ball Bearing
Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
7002 Full Ceramic Zirconium Oxide Angular Contact Ball Bearing, the inner diameter is 15mm, outer diameter is 32mm and the width is 9mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.
- Item: 7002 Ball Bearing
- Type: Angular Contact Full Ceramic bearing
- Cage: PTFE
- Balls: ZrO2 (Zirconium Oxide) Ceramic
- Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
- Dimensions: 15mm x 32mm x 9mm/Metric
- ID (inner diameter)/Bore: 15mm
- OD (outer diameter): 32mm
- Width/Height/thickness: 9mm
- Size: 15 x 32 x 9 mm
- Quantity: One ball Bearing
- Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)