NationSkander California Corporation 6908 Full Ceramic Bearing 40x62x12 Kit8217

Description
6908 Full Ceramic Ball Bearing, the inner diameter is 40mm, outer diameter is 62mm and the width is 12mm, Bearing is made of Ceramic. Item: 6908 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 40mm x 62mm x 12mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 62mm Width/Height/thickne ss: 12mm Size: 40 x 62 x 12 mm Quantity: One bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
6908 Full Ceramic Ball Bearing, the inner diameter is 40mm, outer diameter is 62mm and the width is 12mm, Bearing is made of Ceramic. Item: 6908 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 40mm x 62mm x 12mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 62mm Width/Height/thickne ss: 12mm Size: 40 x 62 x 12 mm Quantity: One bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
6908 Full Ceramic Bearing 40x62x12 - Kit8217 - NationSkander California Corporation
Anaheim, CA, USA
6908 Full Ceramic Bearing 40x62x12
Kit8217
6908 Full Ceramic Bearing 40x62x12 Kit8217
6908 Full Ceramic Ball Bearing, the inner diameter is 40mm, outer diameter is 62mm and the width is 12mm, Bearing is made of Ceramic. Item: 6908 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 40mm x 62mm x 12mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 62mm Width/Height/thickne ss: 12mm Size: 40 x 62 x 12 mm Quantity: One bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

6908 Full Ceramic Ball Bearing, the inner diameter is 40mm, outer diameter is 62mm and the width is 12mm, Bearing is made of Ceramic.

  • Item: 6908 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Dimensions: 40mm x 62mm x 12mm/Metric
  • ID (inner diameter)/Bore: 40mm
  • OD (outer diameter): 62mm
  • Width/Height/thickness: 12mm
  • Size: 40 x 62 x 12 mm
  • Quantity: One bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8217
Product Name 6908 Full Ceramic Bearing 40x62x12
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-32-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
Ball Bearings - 1883284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details