NationSkander California Corporation 6906 Full Ceramic Bearing 30x47x9 Kit8215

Description
6906 Full Ceramic Ball Bearing, the inner diameter is 30mm, outer diameter is 47mm and the width is 9mm, Bearing is made of Ceramic. Item: 6906 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 30mm x 47mm x 9mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 47mm Width/Height/thickne ss: 9mm Size: 30 x 47 x 9 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
6906 Full Ceramic Ball Bearing, the inner diameter is 30mm, outer diameter is 47mm and the width is 9mm, Bearing is made of Ceramic. Item: 6906 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 30mm x 47mm x 9mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 47mm Width/Height/thickne ss: 9mm Size: 30 x 47 x 9 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
6906 Full Ceramic Bearing 30x47x9 - Kit8215 - NationSkander California Corporation
Anaheim, CA, USA
6906 Full Ceramic Bearing 30x47x9
Kit8215
6906 Full Ceramic Bearing 30x47x9 Kit8215
6906 Full Ceramic Ball Bearing, the inner diameter is 30mm, outer diameter is 47mm and the width is 9mm, Bearing is made of Ceramic. Item: 6906 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 30mm x 47mm x 9mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 47mm Width/Height/thickne ss: 9mm Size: 30 x 47 x 9 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

6906 Full Ceramic Ball Bearing, the inner diameter is 30mm, outer diameter is 47mm and the width is 9mm, Bearing is made of Ceramic.

  • Item: 6906 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Dimensions: 30mm x 47mm x 9mm/Metric
  • ID (inner diameter)/Bore: 30mm
  • OD (outer diameter): 47mm
  • Width/Height/thickness: 9mm
  • Size: 30 x 47 x 9 mm
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8215
Product Name 6906 Full Ceramic Bearing 30x47x9
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
Ball Bearings - 2346940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details