NationSkander California Corporation 624 Full Ceramic Bearing 4x13x5 Kit8213

Description
624 Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 13mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 624 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 zirconium oxide ceramic Inner/outer races: ZrO2 (zirconium oxide) Ceramic Dimensions: 4mm x 13mm x 5mm/Metric ID (inner diameter)/Bore: 4mm OD (outer diameter): 13mm Width/Height/thickne ss: 5mm Size: 4 x 13 x 5 mm Quantity: One Bearing
Description
624 Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 13mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 624 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 zirconium oxide ceramic Inner/outer races: ZrO2 (zirconium oxide) Ceramic Dimensions: 4mm x 13mm x 5mm/Metric ID (inner diameter)/Bore: 4mm OD (outer diameter): 13mm Width/Height/thickne ss: 5mm Size: 4 x 13 x 5 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
624 Full Ceramic Bearing 4x13x5 - Kit8213 - NationSkander California Corporation
Anaheim, CA, USA
624 Full Ceramic Bearing 4x13x5
Kit8213
624 Full Ceramic Bearing 4x13x5 Kit8213
624 Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 13mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 624 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 zirconium oxide ceramic Inner/outer races: ZrO2 (zirconium oxide) Ceramic Dimensions: 4mm x 13mm x 5mm/Metric ID (inner diameter)/Bore: 4mm OD (outer diameter): 13mm Width/Height/thickne ss: 5mm Size: 4 x 13 x 5 mm Quantity: One Bearing

624 Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 13mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 624 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 zirconium oxide ceramic
  • Inner/outer races: ZrO2 (zirconium oxide) Ceramic
  • Dimensions: 4mm x 13mm x 5mm/Metric
  • ID (inner diameter)/Bore: 4mm
  • OD (outer diameter): 13mm
  • Width/Height/thickness: 5mm
  • Size: 4 x 13 x 5 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8213
Product Name 624 Full Ceramic Bearing 4x13x5
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P2507M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2346873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details