NationSkander California Corporation 607 Full Ceramic Bearing 7x19x6 Kit8212

Description
607 Full Ceramic Ball Bearing, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 607 Ball Bearing Type: Full Ceramic Ball Bearing Inner/outer races: ZrO2 (zirconium oxide) Ceramic Balls: ZrO2 zirconium oxide ceramic Cage: PTFE Dimensions: 7mm x 19mm x 6mm/Metric ID (inner diameter)/Bore: 7mm OD (outer diameter): 19mm Width/Height/thickne ss: 6mm Size: 7 x 19 x 6 mm Quantity: One Bearing
Description
607 Full Ceramic Ball Bearing, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 607 Ball Bearing Type: Full Ceramic Ball Bearing Inner/outer races: ZrO2 (zirconium oxide) Ceramic Balls: ZrO2 zirconium oxide ceramic Cage: PTFE Dimensions: 7mm x 19mm x 6mm/Metric ID (inner diameter)/Bore: 7mm OD (outer diameter): 19mm Width/Height/thickne ss: 6mm Size: 7 x 19 x 6 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
607 Full Ceramic Bearing 7x19x6 - Kit8212 - NationSkander California Corporation
Anaheim, CA, USA
607 Full Ceramic Bearing 7x19x6
Kit8212
607 Full Ceramic Bearing 7x19x6 Kit8212
607 Full Ceramic Ball Bearing, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 607 Ball Bearing Type: Full Ceramic Ball Bearing Inner/outer races: ZrO2 (zirconium oxide) Ceramic Balls: ZrO2 zirconium oxide ceramic Cage: PTFE Dimensions: 7mm x 19mm x 6mm/Metric ID (inner diameter)/Bore: 7mm OD (outer diameter): 19mm Width/Height/thickne ss: 6mm Size: 7 x 19 x 6 mm Quantity: One Bearing

607 Full Ceramic Ball Bearing, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 607 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Inner/outer races: ZrO2 (zirconium oxide) Ceramic
  • Balls: ZrO2 zirconium oxide ceramic
  • Cage: PTFE
  • Dimensions: 7mm x 19mm x 6mm/Metric
  • ID (inner diameter)/Bore: 7mm
  • OD (outer diameter): 19mm
  • Width/Height/thickness: 6mm
  • Size: 7 x 19 x 6 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8212
Product Name 607 Full Ceramic Bearing 7x19x6
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details