NationSkander California Corporation 10 Sealed Bearing R1212-2TS 1/2 kit821

Description
R1212-2TS Sealed Ball Bearings , this is a popular size that could be used in many application that uses this size 1/2" x 3/4" x 5/32" inch, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R1212-2TS Ball Bearings Type: Deep Groove Ball Bearings Shields: 2 Sealed Lubrication: Self Lubricated (Grease) Dimensions: 1/2" x 3/4" x 5/32" English Size ID (inner diameter)/Bore: 1/2" inch OD (outer diameter): 3/4" inch Width/Height/thickne ss: 5/32" inch Quantity: 10 Bearings Packing: 10 bearings in One plastic tube
Description
R1212-2TS Sealed Ball Bearings , this is a popular size that could be used in many application that uses this size 1/2" x 3/4" x 5/32" inch, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R1212-2TS Ball Bearings Type: Deep Groove Ball Bearings Shields: 2 Sealed Lubrication: Self Lubricated (Grease) Dimensions: 1/2" x 3/4" x 5/32" English Size ID (inner diameter)/Bore: 1/2" inch OD (outer diameter): 3/4" inch Width/Height/thickne ss: 5/32" inch Quantity: 10 Bearings Packing: 10 bearings in One plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Sealed Bearing R1212-2TS 1/2 - kit821 - NationSkander California Corporation
Anaheim, CA, USA
10 Sealed Bearing R1212-2TS 1/2
kit821
10 Sealed Bearing R1212-2TS 1/2 kit821
R1212-2TS Sealed Ball Bearings , this is a popular size that could be used in many application that uses this size 1/2" x 3/4" x 5/32" inch, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R1212-2TS Ball Bearings Type: Deep Groove Ball Bearings Shields: 2 Sealed Lubrication: Self Lubricated (Grease) Dimensions: 1/2" x 3/4" x 5/32" English Size ID (inner diameter)/Bore: 1/2" inch OD (outer diameter): 3/4" inch Width/Height/thickne ss: 5/32" inch Quantity: 10 Bearings Packing: 10 bearings in One plastic tube

R1212-2TS Sealed Ball Bearings , this is a popular size that could be used in many application that uses this size 1/2" x 3/4" x 5/32" inch, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: R1212-2TS Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Shields: 2 Sealed
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 1/2" x 3/4" x 5/32" English Size
  • ID (inner diameter)/Bore: 1/2" inch
  • OD (outer diameter): 3/4" inch
  • Width/Height/thickness: 5/32" inch
  • Quantity: 10 Bearings
  • Packing: 10 bearings in One plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit821
Product Name 10 Sealed Bearing R1212-2TS 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS3712WM - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details