NationSkander California Corporation NB Systems SWF4W 1/4 Kit8203

Description
SWF4W 0.25" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 0.25" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: SWF4W Bearing Type: Linear ball bushing Quantity: One Bearing
Description
SWF4W 0.25" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 0.25" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: SWF4W Bearing Type: Linear ball bushing Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
NB Systems SWF4W 1/4 - Kit8203 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems SWF4W 1/4
Kit8203
NB Systems SWF4W 1/4 Kit8203
SWF4W 0.25" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 0.25" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: SWF4W Bearing Type: Linear ball bushing Quantity: One Bearing

SWF4W 0.25" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 0.25" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: SWF4W Bearing
  • Type: Linear ball bushing
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8203
Product Name NB Systems SWF4W 1/4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details