NationSkander California Corporation SR2ZZ kit820

Description
SR2ZZ Stainless Steel Ball Bearing, the inner diameter is 1/8", outer diameter is 3/8" and the width is 5/32", this is a popular size that could be used in many applications, Bearing is made of Stainless Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: SR2ZZ Ball Bearing Type: Deep Groove Ball Bearing Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/8" x 3/8" x 5/32" English Size ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 5/32" inch Equal: SR2-ZZ &SR22-2Z; Quantity: One Bearing Dynamic load rating: 144 LBS Static load rating: 50 LBS Fits: Pro Gear Fishing Reel ProGear 440 - 454 - 541 - 545
Description
SR2ZZ Stainless Steel Ball Bearing, the inner diameter is 1/8", outer diameter is 3/8" and the width is 5/32", this is a popular size that could be used in many applications, Bearing is made of Stainless Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: SR2ZZ Ball Bearing Type: Deep Groove Ball Bearing Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/8" x 3/8" x 5/32" English Size ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 5/32" inch Equal: SR2-ZZ &SR22-2Z; Quantity: One Bearing Dynamic load rating: 144 LBS Static load rating: 50 LBS Fits: Pro Gear Fishing Reel ProGear 440 - 454 - 541 - 545

Suppliers

Company
Product
Description
Supplier Links
SR2ZZ kit820
SR2ZZ Stainless Steel Ball Bearing, the inner diameter is 1/8", outer diameter is 3/8" and the width is 5/32", this is a popular size that could be used in many applications, Bearing is made of Stainless Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: SR2ZZ Ball Bearing Type: Deep Groove Ball Bearing Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/8" x 3/8" x 5/32" English Size ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 5/32" inch Equal: SR2-ZZ &SR22-2Z; Quantity: One Bearing Dynamic load rating: 144 LBS Static load rating: 50 LBS Fits: Pro Gear Fishing Reel ProGear 440 - 454 - 541 - 545

SR2ZZ Stainless Steel Ball Bearing, the inner diameter is 1/8", outer diameter is 3/8" and the width is 5/32", this is a popular size that could be used in many applications, Bearing is made of Stainless Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Item: SR2ZZ Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 1/8" x 3/8" x 5/32" English Size
  • ID (inner diameter)/Bore: 1/8" inch
  • OD (outer diameter): 3/8" inch
  • Width/Height/thickness: 5/32" inch
  • Equal: SR2-ZZ &SR22-2Z;
  • Quantity: One Bearing
  • Dynamic load rating: 144 LBS
  • Static load rating: 50 LBS
  • Fits: Pro Gear Fishing Reel ProGear 440 - 454 - 541 - 545
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit820
Product Name SR2ZZ
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
Ball Bearings - 2346905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details