NationSkander California Corporation NB Systems SWT6UU 3/8 Kit8197

Description
SWT6UU 0.375" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 0.375" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: SWT6UU Bearing Type: Linear ball bushing Quantity: One Bearing
Description
SWT6UU 0.375" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 0.375" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: SWT6UU Bearing Type: Linear ball bushing Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
NB Systems SWT6UU 3/8 - Kit8197 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems SWT6UU 3/8
Kit8197
NB Systems SWT6UU 3/8 Kit8197
SWT6UU 0.375" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 0.375" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: SWT6UU Bearing Type: Linear ball bushing Quantity: One Bearing

SWT6UU 0.375" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 0.375" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: SWT6UU Bearing
  • Type: Linear ball bushing
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8197
Product Name NB Systems SWT6UU 3/8
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details
Ball Bearings - 2346928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details