NationSkander California Corporation 16003 Open Bearing 17x35x8 Kit8195

Description
16003 Open Ball bearing, this is a popular size that could be used in many application that uses this size 17mm x 35mm x 8mm. Bearing is made of Chrome Steel. Item: 16003 Ball bearing Type: Deep groove ball bearing Closures: Open Dimensions: 17mm x 35mm x 8mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 35mm Width/Height/thickne ss: 8mm Size: 17mm x 35mm x 8mm Quantity: One Bearing Dynamic load rating Cr: 6,000 N Static load rating Cor: 3,250 N Limiting Speed: Grease Lubrication: 22,000 RPM Oil Lubrication: 26,000 RPM
Description
16003 Open Ball bearing, this is a popular size that could be used in many application that uses this size 17mm x 35mm x 8mm. Bearing is made of Chrome Steel. Item: 16003 Ball bearing Type: Deep groove ball bearing Closures: Open Dimensions: 17mm x 35mm x 8mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 35mm Width/Height/thickne ss: 8mm Size: 17mm x 35mm x 8mm Quantity: One Bearing Dynamic load rating Cr: 6,000 N Static load rating Cor: 3,250 N Limiting Speed: Grease Lubrication: 22,000 RPM Oil Lubrication: 26,000 RPM

Suppliers

Company
Product
Description
Supplier Links
16003 Open Bearing 17x35x8 - Kit8195 - NationSkander California Corporation
Anaheim, CA, USA
16003 Open Bearing 17x35x8
Kit8195
16003 Open Bearing 17x35x8 Kit8195
16003 Open Ball bearing, this is a popular size that could be used in many application that uses this size 17mm x 35mm x 8mm. Bearing is made of Chrome Steel. Item: 16003 Ball bearing Type: Deep groove ball bearing Closures: Open Dimensions: 17mm x 35mm x 8mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 35mm Width/Height/thickne ss: 8mm Size: 17mm x 35mm x 8mm Quantity: One Bearing Dynamic load rating Cr: 6,000 N Static load rating Cor: 3,250 N Limiting Speed: Grease Lubrication: 22,000 RPM Oil Lubrication: 26,000 RPM

16003 Open Ball bearing, this is a popular size that could be used in many application that uses this size 17mm x 35mm x 8mm. Bearing is made of Chrome Steel.

  • Item: 16003 Ball bearing
  • Type: Deep groove ball bearing
  • Closures: Open
  • Dimensions: 17mm x 35mm x 8mm/Metric
  • ID (inner diameter)/Bore: 17mm
  • OD (outer diameter): 35mm
  • Width/Height/thickness: 8mm
  • Size: 17mm x 35mm x 8mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 6,000 N
  • Static load rating Cor: 3,250 N
  • Limiting Speed:
    • Grease Lubrication: 22,000 RPM
    • Oil Lubrication: 26,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8195
Product Name 16003 Open Bearing 17x35x8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS13762G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details