NationSkander California Corporation 800 Skateboard/in-line/Skate Bearing Sealed Kit8190

Description
800 Skate bearings Work in RollerBlades and Scooters, bearings are Deep Groove Radial Ball Bearings, bearings have nylon cage that would make them faster, bearings have 2 Sealed, Bearings are made of Chrome Steel, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil. Item: 608-2TS Ball Bearings Type: Deep groove ball bearings Cage: Nylon Closures: 2 Sealed Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: 800 Bearings Equal: 608-2RS1 &608-2RZ Applications: Skateboards, inline roller skate, rollerblades and roller hockey shoes
Description
800 Skate bearings Work in RollerBlades and Scooters, bearings are Deep Groove Radial Ball Bearings, bearings have nylon cage that would make them faster, bearings have 2 Sealed, Bearings are made of Chrome Steel, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil. Item: 608-2TS Ball Bearings Type: Deep groove ball bearings Cage: Nylon Closures: 2 Sealed Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: 800 Bearings Equal: 608-2RS1 &608-2RZ Applications: Skateboards, inline roller skate, rollerblades and roller hockey shoes

Suppliers

Company
Product
Description
Supplier Links
800 Skateboard/in-line/Skate Bearing Sealed - Kit8190 - NationSkander California Corporation
Anaheim, CA, USA
800 Skateboard/in-line/Skate Bearing Sealed
Kit8190
800 Skateboard/in-line/Skate Bearing Sealed Kit8190
800 Skate bearings Work in RollerBlades and Scooters, bearings are Deep Groove Radial Ball Bearings, bearings have nylon cage that would make them faster, bearings have 2 Sealed, Bearings are made of Chrome Steel, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil. Item: 608-2TS Ball Bearings Type: Deep groove ball bearings Cage: Nylon Closures: 2 Sealed Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: 800 Bearings Equal: 608-2RS1 &608-2RZ Applications: Skateboards, inline roller skate, rollerblades and roller hockey shoes

800 Skate bearings Work in RollerBlades and Scooters, bearings are Deep Groove Radial Ball Bearings, bearings have nylon cage that would make them faster, bearings have 2 Sealed, Bearings are made of Chrome Steel, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil.

  • Item: 608-2TS Ball Bearings
  • Type: Deep groove ball bearings
  • Cage: Nylon
  • Closures: 2 Sealed
  • Dimensions: 8mm x 22mm x 7mm/Metric
  • ID (inner diameter)/Bore: 8mm
  • OD (outer diameter): 22mm
  • Width/Height/thickness: 7mm
  • Size: 8 x 22 x 7 mm
  • Quantity: 800 Bearings
  • Equal: 608-2RS1 &608-2RZ
  • Applications: Skateboards, inline roller skate, rollerblades and roller hockey shoes
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8190
Product Name 800 Skateboard/in-line/Skate Bearing Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F5018M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-100 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details