NationSkander California Corporation 800 Skateboard/in-line/Skate Bearing Sealed Kit8188

Description
800 Skate bearings Work in RollerBlades and Scooters,800 Deep Groove Radial Ball Bearings, bearings have Bronze cage and bearings have 2 Removable Rubber Seals, Bearings are made of Chrome Steel, each bearing has 2 Removable Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil. Item: 608-2RS Bearing Type: Deep Groove Ball Bearings Cage: Bronze Closures: 2 Removable Rubber Seals Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: 800 Bearings Applications: Skateboards, inline roller skate, rollerblades and roller hockey shoes Equal: 608-2RS1 &608-2RZ
Description
800 Skate bearings Work in RollerBlades and Scooters,800 Deep Groove Radial Ball Bearings, bearings have Bronze cage and bearings have 2 Removable Rubber Seals, Bearings are made of Chrome Steel, each bearing has 2 Removable Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil. Item: 608-2RS Bearing Type: Deep Groove Ball Bearings Cage: Bronze Closures: 2 Removable Rubber Seals Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: 800 Bearings Applications: Skateboards, inline roller skate, rollerblades and roller hockey shoes Equal: 608-2RS1 &608-2RZ

Suppliers

Company
Product
Description
Supplier Links
800 Skateboard/in-line/Skate Bearing Sealed - Kit8188 - NationSkander California Corporation
Anaheim, CA, USA
800 Skateboard/in-line/Skate Bearing Sealed
Kit8188
800 Skateboard/in-line/Skate Bearing Sealed Kit8188
800 Skate bearings Work in RollerBlades and Scooters,800 Deep Groove Radial Ball Bearings, bearings have Bronze cage and bearings have 2 Removable Rubber Seals, Bearings are made of Chrome Steel, each bearing has 2 Removable Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil. Item: 608-2RS Bearing Type: Deep Groove Ball Bearings Cage: Bronze Closures: 2 Removable Rubber Seals Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: 800 Bearings Applications: Skateboards, inline roller skate, rollerblades and roller hockey shoes Equal: 608-2RS1 &608-2RZ

800 Skate bearings Work in RollerBlades and Scooters,800 Deep Groove Radial Ball Bearings, bearings have Bronze cage and bearings have 2 Removable Rubber Seals, Bearings are made of Chrome Steel, each bearing has 2 Removable Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil.

  • Item: 608-2RS Bearing
  • Type: Deep Groove Ball Bearings
  • Cage: Bronze
  • Closures: 2 Removable Rubber Seals
  • Dimensions: 8mm x 22mm x 7mm/Metric
  • ID (inner diameter)/Bore: 8mm
  • OD (outer diameter): 22mm
  • Width/Height/thickness: 7mm
  • Size: 8 x 22 x 7 mm
  • Quantity: 800 Bearings
  • Applications: Skateboards, inline roller skate, rollerblades and roller hockey shoes
  • Equal: 608-2RS1 &608-2RZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8188
Product Name 800 Skateboard/in-line/Skate Bearing Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-85 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS2512M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details