NationSkander California Corporation 14x24x6 Bearing Open Kit8186

Description
Dimensions: 14*24*6 mm/Metric ID (inner diameter)/Bore=14mm OD (outer diameter)=24mm Width/Height/thickne ss=6mm Item: Ball Bearing Material: Chrome Steel Closures: Open Dimensions: 14mm ID x 24mm OD x 6mm Width Quantity: One Bearing.
Description
Dimensions: 14*24*6 mm/Metric ID (inner diameter)/Bore=14mm OD (outer diameter)=24mm Width/Height/thickne ss=6mm Item: Ball Bearing Material: Chrome Steel Closures: Open Dimensions: 14mm ID x 24mm OD x 6mm Width Quantity: One Bearing.

Suppliers

Company
Product
Description
Supplier Links
14x24x6 Bearing Open - Kit8186 - NationSkander California Corporation
Anaheim, CA, USA
14x24x6 Bearing Open
Kit8186
14x24x6 Bearing Open Kit8186
Dimensions: 14*24*6 mm/Metric ID (inner diameter)/Bore=14mm OD (outer diameter)=24mm Width/Height/thickne ss=6mm Item: Ball Bearing Material: Chrome Steel Closures: Open Dimensions: 14mm ID x 24mm OD x 6mm Width Quantity: One Bearing.
  • Dimensions: 14*24*6 mm/Metric
  • ID (inner diameter)/Bore=14mm
  • OD (outer diameter)=24mm
  • Width/Height/thickness=6mm
  • Item: Ball Bearing
  • Material: Chrome Steel
  • Closures: Open
  • Dimensions: 14mm ID x 24mm OD x 6mm Width
  • Quantity: One Bearing.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8186
Product Name 14x24x6 Bearing Open
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS3112 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details