NationSkander California Corporation 6807-2RS Bearing 35x47x7 Si3N4 Ceramic Kit8185

Description
S6807-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6807-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon cage, S6807-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6807-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speeds, S6807-2RS bearing is lubricated with grease. Item: S6807-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C3 Dimensions: 35*47*7 mm/Metric ID (inner diameter)/Bore=35mm OD (outer diameter)=47mm Width/Height/thickne ss=7mm Equal: 6807-2RS1 &-68072RZ Size: 35mm x 47mm x 7mm Quantity: One Bearing
Description
S6807-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6807-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon cage, S6807-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6807-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speeds, S6807-2RS bearing is lubricated with grease. Item: S6807-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C3 Dimensions: 35*47*7 mm/Metric ID (inner diameter)/Bore=35mm OD (outer diameter)=47mm Width/Height/thickne ss=7mm Equal: 6807-2RS1 &-68072RZ Size: 35mm x 47mm x 7mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
6807-2RS Bearing 35x47x7 Si3N4 Ceramic - Kit8185 - NationSkander California Corporation
Anaheim, CA, USA
6807-2RS Bearing 35x47x7 Si3N4 Ceramic
Kit8185
6807-2RS Bearing 35x47x7 Si3N4 Ceramic Kit8185
S6807-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6807-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon cage, S6807-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6807-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speeds, S6807-2RS bearing is lubricated with grease. Item: S6807-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C3 Dimensions: 35*47*7 mm/Metric ID (inner diameter)/Bore=35mm OD (outer diameter)=47mm Width/Height/thickne ss=7mm Equal: 6807-2RS1 &-68072RZ Size: 35mm x 47mm x 7mm Quantity: One Bearing

S6807-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6807-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon cage, S6807-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6807-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speeds, S6807-2RS bearing is lubricated with grease.

  • Item: S6807-2RS Double Sealed Ball Bearings
  • Type: Deep groove radial ball bearings
  • Quality: ABEC-7 quality
  • Material: Stainless Steel
  • Cage: Nylon Cage
  • Balls: Ceramic Si3N4
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Radial Clearance: C3
  • Dimensions: 35*47*7 mm/Metric
  • ID (inner diameter)/Bore=35mm
  • OD (outer diameter)=47mm
  • Width/Height/thickness=7mm
  • Equal: 6807-2RS1 &-68072RZ
  • Size: 35mm x 47mm x 7mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8185
Product Name 6807-2RS Bearing 35x47x7 Si3N4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-26 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F1805 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details