NationSkander California Corporation CSK35 One way Bearing Sprag Freewheel Backstop Clutch Kit8183

Description
The CSK series is a one-way (clutch) ball bearing. One way Bearing Sprag/Clutch Freewheel and also called as Backstops. The one-way bearings are used in any application that requires one direction rotation, such as mining, hydraulic, textile, printing and washing machines, conveyor systems that carry products to a higher level should not be reversed because of gravity during any power shortage. Item: CSK35 Bearing Type: One-way (clutch) Bearing Inner Diameter: 35mm Outer Diameter: 72mm Width: 17mm Torque: 140 N.m Quantity: One Bearing
Description
The CSK series is a one-way (clutch) ball bearing. One way Bearing Sprag/Clutch Freewheel and also called as Backstops. The one-way bearings are used in any application that requires one direction rotation, such as mining, hydraulic, textile, printing and washing machines, conveyor systems that carry products to a higher level should not be reversed because of gravity during any power shortage. Item: CSK35 Bearing Type: One-way (clutch) Bearing Inner Diameter: 35mm Outer Diameter: 72mm Width: 17mm Torque: 140 N.m Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
CSK35 One way Bearing Sprag Freewheel Backstop Clutch - Kit8183 - NationSkander California Corporation
Anaheim, CA, USA
CSK35 One way Bearing Sprag Freewheel Backstop Clutch
Kit8183
CSK35 One way Bearing Sprag Freewheel Backstop Clutch Kit8183
The CSK series is a one-way (clutch) ball bearing. One way Bearing Sprag/Clutch Freewheel and also called as Backstops. The one-way bearings are used in any application that requires one direction rotation, such as mining, hydraulic, textile, printing and washing machines, conveyor systems that carry products to a higher level should not be reversed because of gravity during any power shortage. Item: CSK35 Bearing Type: One-way (clutch) Bearing Inner Diameter: 35mm Outer Diameter: 72mm Width: 17mm Torque: 140 N.m Quantity: One Bearing

The CSK series is a one-way (clutch) ball bearing. One way Bearing Sprag/Clutch Freewheel and also called as Backstops. The one-way bearings are used in any application that requires one direction rotation, such as mining, hydraulic, textile, printing and washing machines, conveyor systems that carry products to a higher level should not be reversed because of gravity during any power shortage.

  • Item: CSK35 Bearing
  • Type: One-way (clutch) Bearing
  • Inner Diameter: 35mm
  • Outer Diameter: 72mm
  • Width: 17mm
  • Torque: 140 N.m
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8183
Product Name CSK35 One way Bearing Sprag Freewheel Backstop Clutch
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS3712M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details