NationSkander California Corporation CSK35 One way Bearing Sprag Freewheel Backstop Clutch Kit8183

Description
The CSK series is a one-way (clutch) ball bearing. One way Bearing Sprag/Clutch Freewheel and also called as Backstops. The one-way bearings are used in any application that requires one direction rotation, such as mining, hydraulic, textile, printing and washing machines, conveyor systems that carry products to a higher level should not be reversed because of gravity during any power shortage. Item: CSK35 Bearing Type: One-way (clutch) Bearing Inner Diameter: 35mm Outer Diameter: 72mm Width: 17mm Torque: 140 N.m Quantity: One Bearing
Description
The CSK series is a one-way (clutch) ball bearing. One way Bearing Sprag/Clutch Freewheel and also called as Backstops. The one-way bearings are used in any application that requires one direction rotation, such as mining, hydraulic, textile, printing and washing machines, conveyor systems that carry products to a higher level should not be reversed because of gravity during any power shortage. Item: CSK35 Bearing Type: One-way (clutch) Bearing Inner Diameter: 35mm Outer Diameter: 72mm Width: 17mm Torque: 140 N.m Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
CSK35 One way Bearing Sprag Freewheel Backstop Clutch - Kit8183 - NationSkander California Corporation
Anaheim, CA, USA
CSK35 One way Bearing Sprag Freewheel Backstop Clutch
Kit8183
CSK35 One way Bearing Sprag Freewheel Backstop Clutch Kit8183
The CSK series is a one-way (clutch) ball bearing. One way Bearing Sprag/Clutch Freewheel and also called as Backstops. The one-way bearings are used in any application that requires one direction rotation, such as mining, hydraulic, textile, printing and washing machines, conveyor systems that carry products to a higher level should not be reversed because of gravity during any power shortage. Item: CSK35 Bearing Type: One-way (clutch) Bearing Inner Diameter: 35mm Outer Diameter: 72mm Width: 17mm Torque: 140 N.m Quantity: One Bearing

The CSK series is a one-way (clutch) ball bearing. One way Bearing Sprag/Clutch Freewheel and also called as Backstops. The one-way bearings are used in any application that requires one direction rotation, such as mining, hydraulic, textile, printing and washing machines, conveyor systems that carry products to a higher level should not be reversed because of gravity during any power shortage.

  • Item: CSK35 Bearing
  • Type: One-way (clutch) Bearing
  • Inner Diameter: 35mm
  • Outer Diameter: 72mm
  • Width: 17mm
  • Torque: 140 N.m
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Mechanical Clutches
Product Number Kit8183
Product Name CSK35 One way Bearing Sprag Freewheel Backstop Clutch
Unlock Full Specs
to access all available technical data

Similar Products

BD Engine Mounted Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Rotary Speed 2000 to 3500 rpm
Engagement Plate / Disc
View Details
Overrunning Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details
 - Bi-directional No-back clutch_SR2 - TOK America, Inc.
Specs
Torque 0.9 Ft-lbs (1.25 N-m)
Shaft In-line
Mounting Flange
View Details