NationSkander California Corporation CSK20 One way Bearing Sprag Freewheel Backstop Clutch Kit8180

Description
CSK20 is a one-way (clutch) ball bearing. One way Bearing Sprag/Clutch Freewheel and also called as Backstops. The one-way bearings are used in any application that requires one direction rotation, such as mining, hydraulic, textile, printing and washing machines, conveyor systems that carry products to a higher level should not be reversed because of gravity during any power shortage. Item: CSK20 Ball Bearing Type: One-way Clutch Ball Bearing Inner Diameter: 20mm Outer Diameter: 47mm Width: 14mm Torque: 40 N.m Quantity: One Bearing
Description
CSK20 is a one-way (clutch) ball bearing. One way Bearing Sprag/Clutch Freewheel and also called as Backstops. The one-way bearings are used in any application that requires one direction rotation, such as mining, hydraulic, textile, printing and washing machines, conveyor systems that carry products to a higher level should not be reversed because of gravity during any power shortage. Item: CSK20 Ball Bearing Type: One-way Clutch Ball Bearing Inner Diameter: 20mm Outer Diameter: 47mm Width: 14mm Torque: 40 N.m Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
CSK20 One way Bearing Sprag Freewheel Backstop Clutch - Kit8180 - NationSkander California Corporation
Anaheim, CA, USA
CSK20 One way Bearing Sprag Freewheel Backstop Clutch
Kit8180
CSK20 One way Bearing Sprag Freewheel Backstop Clutch Kit8180
CSK20 is a one-way (clutch) ball bearing. One way Bearing Sprag/Clutch Freewheel and also called as Backstops. The one-way bearings are used in any application that requires one direction rotation, such as mining, hydraulic, textile, printing and washing machines, conveyor systems that carry products to a higher level should not be reversed because of gravity during any power shortage. Item: CSK20 Ball Bearing Type: One-way Clutch Ball Bearing Inner Diameter: 20mm Outer Diameter: 47mm Width: 14mm Torque: 40 N.m Quantity: One Bearing

CSK20 is a one-way (clutch) ball bearing. One way Bearing Sprag/Clutch Freewheel and also called as Backstops. The one-way bearings are used in any application that requires one direction rotation, such as mining, hydraulic, textile, printing and washing machines, conveyor systems that carry products to a higher level should not be reversed because of gravity during any power shortage.

  • Item: CSK20 Ball Bearing
  • Type: One-way Clutch Ball Bearing
  • Inner Diameter: 20mm
  • Outer Diameter: 47mm
  • Width: 14mm
  • Torque: 40 N.m
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Mechanical Clutches
Product Number Kit8180
Product Name CSK20 One way Bearing Sprag Freewheel Backstop Clutch
Unlock Full Specs
to access all available technical data

Similar Products

 - Bi-directional No-back clutch_SR12 (heavy duty type) - TOK America, Inc.
Specs
Shaft In-line
Mounting Flange
View Details
Cam & Ring Assembly -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details
Oil Bath Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Power 268 to 509 HP
Rotary Speed 3000 to 3200 rpm
View Details