NationSkander California Corporation CSK20 One way Bearing Sprag Freewheel Backstop Clutch Kit8180

Description
CSK20 is a one-way (clutch) ball bearing. One way Bearing Sprag/Clutch Freewheel and also called as Backstops. The one-way bearings are used in any application that requires one direction rotation, such as mining, hydraulic, textile, printing and washing machines, conveyor systems that carry products to a higher level should not be reversed because of gravity during any power shortage. Item: CSK20 Ball Bearing Type: One-way Clutch Ball Bearing Inner Diameter: 20mm Outer Diameter: 47mm Width: 14mm Torque: 40 N.m Quantity: One Bearing
Description
CSK20 is a one-way (clutch) ball bearing. One way Bearing Sprag/Clutch Freewheel and also called as Backstops. The one-way bearings are used in any application that requires one direction rotation, such as mining, hydraulic, textile, printing and washing machines, conveyor systems that carry products to a higher level should not be reversed because of gravity during any power shortage. Item: CSK20 Ball Bearing Type: One-way Clutch Ball Bearing Inner Diameter: 20mm Outer Diameter: 47mm Width: 14mm Torque: 40 N.m Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
CSK20 One way Bearing Sprag Freewheel Backstop Clutch - Kit8180 - NationSkander California Corporation
Anaheim, CA, USA
CSK20 One way Bearing Sprag Freewheel Backstop Clutch
Kit8180
CSK20 One way Bearing Sprag Freewheel Backstop Clutch Kit8180
CSK20 is a one-way (clutch) ball bearing. One way Bearing Sprag/Clutch Freewheel and also called as Backstops. The one-way bearings are used in any application that requires one direction rotation, such as mining, hydraulic, textile, printing and washing machines, conveyor systems that carry products to a higher level should not be reversed because of gravity during any power shortage. Item: CSK20 Ball Bearing Type: One-way Clutch Ball Bearing Inner Diameter: 20mm Outer Diameter: 47mm Width: 14mm Torque: 40 N.m Quantity: One Bearing

CSK20 is a one-way (clutch) ball bearing. One way Bearing Sprag/Clutch Freewheel and also called as Backstops. The one-way bearings are used in any application that requires one direction rotation, such as mining, hydraulic, textile, printing and washing machines, conveyor systems that carry products to a higher level should not be reversed because of gravity during any power shortage.

  • Item: CSK20 Ball Bearing
  • Type: One-way Clutch Ball Bearing
  • Inner Diameter: 20mm
  • Outer Diameter: 47mm
  • Width: 14mm
  • Torque: 40 N.m
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8180
Product Name CSK20 One way Bearing Sprag Freewheel Backstop Clutch
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-90 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS3118M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details