NationSkander California Corporation CSK8 One way Bearing Sprag Freewheel Backstop Clutch Kit8176

Description
The CSK series is a one-way (clutch) bearing. One way Bearing Sprag/Clutch Freewheel and also called as Backstops. The one-way bearings are used in any application that requires one direction rotation, such as mining, hydraulic, textile, printing and washing machines, conveyor systems that carry products to a higher level should not be reversed because of gravity during any power shortage. Item: CSK8 Bearing Type: one-way clutch Bearing Inner Diameter: 8mm Outer Diameter: 22mm Width: 9mm Torque: 2.5 N.m Quantity: One Bearing
Description
The CSK series is a one-way (clutch) bearing. One way Bearing Sprag/Clutch Freewheel and also called as Backstops. The one-way bearings are used in any application that requires one direction rotation, such as mining, hydraulic, textile, printing and washing machines, conveyor systems that carry products to a higher level should not be reversed because of gravity during any power shortage. Item: CSK8 Bearing Type: one-way clutch Bearing Inner Diameter: 8mm Outer Diameter: 22mm Width: 9mm Torque: 2.5 N.m Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
CSK8 One way Bearing Sprag Freewheel Backstop Clutch - Kit8176 - NationSkander California Corporation
Anaheim, CA, USA
CSK8 One way Bearing Sprag Freewheel Backstop Clutch
Kit8176
CSK8 One way Bearing Sprag Freewheel Backstop Clutch Kit8176
The CSK series is a one-way (clutch) bearing. One way Bearing Sprag/Clutch Freewheel and also called as Backstops. The one-way bearings are used in any application that requires one direction rotation, such as mining, hydraulic, textile, printing and washing machines, conveyor systems that carry products to a higher level should not be reversed because of gravity during any power shortage. Item: CSK8 Bearing Type: one-way clutch Bearing Inner Diameter: 8mm Outer Diameter: 22mm Width: 9mm Torque: 2.5 N.m Quantity: One Bearing

The CSK series is a one-way (clutch) bearing. One way Bearing Sprag/Clutch Freewheel and also called as Backstops. The one-way bearings are used in any application that requires one direction rotation, such as mining, hydraulic, textile, printing and washing machines, conveyor systems that carry products to a higher level should not be reversed because of gravity during any power shortage.

  • Item: CSK8 Bearing
  • Type: one-way clutch Bearing
  • Inner Diameter: 8mm
  • Outer Diameter: 22mm
  • Width: 9mm
  • Torque: 2.5 N.m
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Mechanical Clutches
Product Number Kit8176
Product Name CSK8 One way Bearing Sprag Freewheel Backstop Clutch
Unlock Full Specs
to access all available technical data

Similar Products

 - Bi-directional No-back clutch_SR2 - TOK America, Inc.
Specs
Torque 0.9 Ft-lbs (1.25 N-m)
Shaft In-line
Mounting Flange
View Details
Cam & Ring Assembly -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details
BDP Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Rotary Speed 2400 to 3100 rpm
Engagement Plate / Disc
View Details