NationSkander California Corporation CSK8 One way Bearing Sprag Freewheel Backstop Clutch Kit8176

Description
The CSK series is a one-way (clutch) bearing. One way Bearing Sprag/Clutch Freewheel and also called as Backstops. The one-way bearings are used in any application that requires one direction rotation, such as mining, hydraulic, textile, printing and washing machines, conveyor systems that carry products to a higher level should not be reversed because of gravity during any power shortage. Item: CSK8 Bearing Type: one-way clutch Bearing Inner Diameter: 8mm Outer Diameter: 22mm Width: 9mm Torque: 2.5 N.m Quantity: One Bearing
Description
The CSK series is a one-way (clutch) bearing. One way Bearing Sprag/Clutch Freewheel and also called as Backstops. The one-way bearings are used in any application that requires one direction rotation, such as mining, hydraulic, textile, printing and washing machines, conveyor systems that carry products to a higher level should not be reversed because of gravity during any power shortage. Item: CSK8 Bearing Type: one-way clutch Bearing Inner Diameter: 8mm Outer Diameter: 22mm Width: 9mm Torque: 2.5 N.m Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
CSK8 One way Bearing Sprag Freewheel Backstop Clutch - Kit8176 - NationSkander California Corporation
Anaheim, CA, USA
CSK8 One way Bearing Sprag Freewheel Backstop Clutch
Kit8176
CSK8 One way Bearing Sprag Freewheel Backstop Clutch Kit8176
The CSK series is a one-way (clutch) bearing. One way Bearing Sprag/Clutch Freewheel and also called as Backstops. The one-way bearings are used in any application that requires one direction rotation, such as mining, hydraulic, textile, printing and washing machines, conveyor systems that carry products to a higher level should not be reversed because of gravity during any power shortage. Item: CSK8 Bearing Type: one-way clutch Bearing Inner Diameter: 8mm Outer Diameter: 22mm Width: 9mm Torque: 2.5 N.m Quantity: One Bearing

The CSK series is a one-way (clutch) bearing. One way Bearing Sprag/Clutch Freewheel and also called as Backstops. The one-way bearings are used in any application that requires one direction rotation, such as mining, hydraulic, textile, printing and washing machines, conveyor systems that carry products to a higher level should not be reversed because of gravity during any power shortage.

  • Item: CSK8 Bearing
  • Type: one-way clutch Bearing
  • Inner Diameter: 8mm
  • Outer Diameter: 22mm
  • Width: 9mm
  • Torque: 2.5 N.m
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8176
Product Name CSK8 One way Bearing Sprag Freewheel Backstop Clutch
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-72 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 4010 lbs (1819 kg)
Dynamic Radial 10880 lbs (4934 kg)
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details