NationSkander California Corporation 6207ZZ Bearing 35x72x17 Si3N4 Ceramic Kit8175

Description
S6207ZZ Bearing, categorized as thick section, Double Metal Shields, radial and deep groove ball bearings, S6207ZZ bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6207ZZ bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, S6207ZZ bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6207ZZ bearings is lubricated with grease. Item: S6207ZZ Double Metal Shields Ball Bearings Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double Metal Shields Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 35*72*17 mm/Metric ID (inner diameter)/Bore=35mm OD (outer diameter)=72mm Width/Height/thickne ss=17mm Size: 35mm x 72mm x 17mm Quantity: One Bearing Equal: 6207-ZZ &6207-2Z
Description
S6207ZZ Bearing, categorized as thick section, Double Metal Shields, radial and deep groove ball bearings, S6207ZZ bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6207ZZ bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, S6207ZZ bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6207ZZ bearings is lubricated with grease. Item: S6207ZZ Double Metal Shields Ball Bearings Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double Metal Shields Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 35*72*17 mm/Metric ID (inner diameter)/Bore=35mm OD (outer diameter)=72mm Width/Height/thickne ss=17mm Size: 35mm x 72mm x 17mm Quantity: One Bearing Equal: 6207-ZZ &6207-2Z

Suppliers

Company
Product
Description
Supplier Links
6207ZZ Bearing 35x72x17 Si3N4 Ceramic - Kit8175 - NationSkander California Corporation
Anaheim, CA, USA
6207ZZ Bearing 35x72x17 Si3N4 Ceramic
Kit8175
6207ZZ Bearing 35x72x17 Si3N4 Ceramic Kit8175
S6207ZZ Bearing, categorized as thick section, Double Metal Shields, radial and deep groove ball bearings, S6207ZZ bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6207ZZ bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, S6207ZZ bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6207ZZ bearings is lubricated with grease. Item: S6207ZZ Double Metal Shields Ball Bearings Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double Metal Shields Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 35*72*17 mm/Metric ID (inner diameter)/Bore=35mm OD (outer diameter)=72mm Width/Height/thickne ss=17mm Size: 35mm x 72mm x 17mm Quantity: One Bearing Equal: 6207-ZZ &6207-2Z

S6207ZZ Bearing, categorized as thick section, Double Metal Shields, radial and deep groove ball bearings, S6207ZZ bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6207ZZ bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, S6207ZZ bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6207ZZ bearings is lubricated with grease.

  • Item: S6207ZZ Double Metal Shields Ball Bearings
  • Type: Deep groove radial ball bearings
  • Quality: ABEC-7 quality
  • Material: Stainless Steel
  • Cage: Nylon Cage
  • Balls: Ceramic Si3N4
  • Closures: Double Metal Shields
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Radial Clearance: C0
  • Dimensions: 35*72*17 mm/Metric
  • ID (inner diameter)/Bore=35mm
  • OD (outer diameter)=72mm
  • Width/Height/thickness=17mm
  • Size: 35mm x 72mm x 17mm
  • Quantity: One Bearing
  • Equal: 6207-ZZ &6207-2Z
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8175
Product Name 6207ZZ Bearing 35x72x17 Si3N4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
Ball Bearings - 2612636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details