NationSkander California Corporation 6206ZZ Bearing 30x62x16 Si3N4 Ceramic Kit8174

Description
S6206ZZ Bearing, categorized as thick section, Double Metal Shields, radial and deep groove ball bearings, S6206ZZ bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6206ZZ bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, S6206ZZ bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6206ZZ bearings is lubricated with grease. Item: S6206ZZ Double Metal Shields Ball Bearings Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double Metal Shields Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 30*62*16 mm/Metric ID (inner diameter)/Bore=30mm OD (outer diameter)=62mm Width/Height/thickne ss=16mm Size: 30mm x 62mm x 16mm Quantity: One Bearing S6206ZZ Equal: 6206-2Z &-62062Z
Description
S6206ZZ Bearing, categorized as thick section, Double Metal Shields, radial and deep groove ball bearings, S6206ZZ bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6206ZZ bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, S6206ZZ bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6206ZZ bearings is lubricated with grease. Item: S6206ZZ Double Metal Shields Ball Bearings Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double Metal Shields Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 30*62*16 mm/Metric ID (inner diameter)/Bore=30mm OD (outer diameter)=62mm Width/Height/thickne ss=16mm Size: 30mm x 62mm x 16mm Quantity: One Bearing S6206ZZ Equal: 6206-2Z &-62062Z

Suppliers

Company
Product
Description
Supplier Links
6206ZZ Bearing 30x62x16 Si3N4 Ceramic - Kit8174 - NationSkander California Corporation
Anaheim, CA, USA
6206ZZ Bearing 30x62x16 Si3N4 Ceramic
Kit8174
6206ZZ Bearing 30x62x16 Si3N4 Ceramic Kit8174
S6206ZZ Bearing, categorized as thick section, Double Metal Shields, radial and deep groove ball bearings, S6206ZZ bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6206ZZ bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, S6206ZZ bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6206ZZ bearings is lubricated with grease. Item: S6206ZZ Double Metal Shields Ball Bearings Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double Metal Shields Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 30*62*16 mm/Metric ID (inner diameter)/Bore=30mm OD (outer diameter)=62mm Width/Height/thickne ss=16mm Size: 30mm x 62mm x 16mm Quantity: One Bearing S6206ZZ Equal: 6206-2Z &-62062Z

S6206ZZ Bearing, categorized as thick section, Double Metal Shields, radial and deep groove ball bearings, S6206ZZ bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6206ZZ bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, S6206ZZ bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6206ZZ bearings is lubricated with grease.

  • Item: S6206ZZ Double Metal Shields Ball Bearings
  • Type: Deep groove radial ball bearings
  • Quality: ABEC-7 quality
  • Material: Stainless Steel
  • Cage: Nylon Cage
  • Balls: Ceramic Si3N4
  • Closures: Double Metal Shields
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Radial Clearance: C0
  • Dimensions: 30*62*16 mm/Metric
  • ID (inner diameter)/Bore=30mm
  • OD (outer diameter)=62mm
  • Width/Height/thickness=16mm
  • Size: 30mm x 62mm x 16mm
  • Quantity: One Bearing S6206ZZ
  • Equal: 6206-2Z &-62062Z
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8174
Product Name 6206ZZ Bearing 30x62x16 Si3N4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
View Details