NationSkander California Corporation S6205ZZ Bearing 25x52x15 Si3N4 Ceramic Kit8173

Description
S6205ZZ Shielded, radial, deep groove ball bearing, S6205ZZ is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6205ZZ bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, S6205ZZ bearing is sealed and self lubricated, the S6205ZZ inner diameter is 25mm, the S6205ZZ outer diameter is 52mm and the S6205ZZ width is 15mm, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6205ZZ bearings is lubricated with grease. Item: S6205ZZ Ball Bearing Type: Deep Groove Radial Ball Bearing Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double Metal Shields Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 25mm x 52mm x 15mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 52mm Width/Height/thickne ss: 15mm Size: 25 x 52 x 15 mm Quantity: One Bearing Equal: 6205-2Z &6205-2Z
Description
S6205ZZ Shielded, radial, deep groove ball bearing, S6205ZZ is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6205ZZ bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, S6205ZZ bearing is sealed and self lubricated, the S6205ZZ inner diameter is 25mm, the S6205ZZ outer diameter is 52mm and the S6205ZZ width is 15mm, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6205ZZ bearings is lubricated with grease. Item: S6205ZZ Ball Bearing Type: Deep Groove Radial Ball Bearing Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double Metal Shields Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 25mm x 52mm x 15mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 52mm Width/Height/thickne ss: 15mm Size: 25 x 52 x 15 mm Quantity: One Bearing Equal: 6205-2Z &6205-2Z

Suppliers

Company
Product
Description
Supplier Links
S6205ZZ Bearing 25x52x15 Si3N4 Ceramic - Kit8173 - NationSkander California Corporation
Anaheim, CA, USA
S6205ZZ Bearing 25x52x15 Si3N4 Ceramic
Kit8173
S6205ZZ Bearing 25x52x15 Si3N4 Ceramic Kit8173
S6205ZZ Shielded, radial, deep groove ball bearing, S6205ZZ is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6205ZZ bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, S6205ZZ bearing is sealed and self lubricated, the S6205ZZ inner diameter is 25mm, the S6205ZZ outer diameter is 52mm and the S6205ZZ width is 15mm, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6205ZZ bearings is lubricated with grease. Item: S6205ZZ Ball Bearing Type: Deep Groove Radial Ball Bearing Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double Metal Shields Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 25mm x 52mm x 15mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 52mm Width/Height/thickne ss: 15mm Size: 25 x 52 x 15 mm Quantity: One Bearing Equal: 6205-2Z &6205-2Z

S6205ZZ Shielded, radial, deep groove ball bearing, S6205ZZ is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6205ZZ bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, S6205ZZ bearing is sealed and self lubricated, the S6205ZZ inner diameter is 25mm, the S6205ZZ outer diameter is 52mm and the S6205ZZ width is 15mm, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6205ZZ bearings is lubricated with grease.

  • Item: S6205ZZ Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Quality: ABEC-7 quality
  • Material: Stainless Steel
  • Cage: Nylon Cage
  • Balls: Ceramic Si3N4
  • Closures: Double Metal Shields
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Radial Clearance: C0
  • Dimensions: 25mm x 52mm x 15mm/Metric
  • ID (inner diameter)/Bore: 25mm
  • OD (outer diameter): 52mm
  • Width/Height/thickness: 15mm
  • Size: 25 x 52 x 15 mm
  • Quantity: One Bearing
  • Equal: 6205-2Z &6205-2Z
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8173
Product Name S6205ZZ Bearing 25x52x15 Si3N4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details
Ball Bearings - 2612598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS3118M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details