NationSkander California Corporation 6204ZZ Bearing 20x47x14 Si3N4 Ceramic Kit8172

Description
S6204ZZ Bearing, categorized as thick section, Double Metal Shields, radial and deep groove ball bearings, S6204ZZ bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6204ZZ bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, S6204ZZ bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6204ZZ bearings is lubricated with grease. Item: S6204ZZ Double Metal Shields Ball Bearings Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double Metal Shields Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 20*47*14 mm/Metric ID (inner diameter)/Bore=20mm OD (outer diameter)=47mm Width/Height/thickne ss=14mm Size: 20mm x 47mm x 14mm Quantity: One Bearing Equal: 6204-2RS1 &6204-2RZ
Description
S6204ZZ Bearing, categorized as thick section, Double Metal Shields, radial and deep groove ball bearings, S6204ZZ bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6204ZZ bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, S6204ZZ bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6204ZZ bearings is lubricated with grease. Item: S6204ZZ Double Metal Shields Ball Bearings Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double Metal Shields Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 20*47*14 mm/Metric ID (inner diameter)/Bore=20mm OD (outer diameter)=47mm Width/Height/thickne ss=14mm Size: 20mm x 47mm x 14mm Quantity: One Bearing Equal: 6204-2RS1 &6204-2RZ

Suppliers

Company
Product
Description
Supplier Links
6204ZZ Bearing 20x47x14 Si3N4 Ceramic - Kit8172 - NationSkander California Corporation
Anaheim, CA, USA
6204ZZ Bearing 20x47x14 Si3N4 Ceramic
Kit8172
6204ZZ Bearing 20x47x14 Si3N4 Ceramic Kit8172
S6204ZZ Bearing, categorized as thick section, Double Metal Shields, radial and deep groove ball bearings, S6204ZZ bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6204ZZ bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, S6204ZZ bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6204ZZ bearings is lubricated with grease. Item: S6204ZZ Double Metal Shields Ball Bearings Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double Metal Shields Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 20*47*14 mm/Metric ID (inner diameter)/Bore=20mm OD (outer diameter)=47mm Width/Height/thickne ss=14mm Size: 20mm x 47mm x 14mm Quantity: One Bearing Equal: 6204-2RS1 &6204-2RZ

S6204ZZ Bearing, categorized as thick section, Double Metal Shields, radial and deep groove ball bearings, S6204ZZ bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6204ZZ bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, S6204ZZ bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6204ZZ bearings is lubricated with grease.

  • Item: S6204ZZ Double Metal Shields Ball Bearings
  • Type: Deep groove radial ball bearings
  • Quality: ABEC-7 quality
  • Material: Stainless Steel
  • Cage: Nylon Cage
  • Balls: Ceramic Si3N4
  • Closures: Double Metal Shields
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Radial Clearance: C0
  • Dimensions: 20*47*14 mm/Metric
  • ID (inner diameter)/Bore=20mm
  • OD (outer diameter)=47mm
  • Width/Height/thickness=14mm
  • Size: 20mm x 47mm x 14mm
  • Quantity: One Bearing
  • Equal: 6204-2RS1 &6204-2RZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8172
Product Name 6204ZZ Bearing 20x47x14 Si3N4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details