NationSkander California Corporation 6203ZZ Bearing 17x40x12 Si3N4 Ceramic Kit8171

Description
S6203ZZ Bearing, categorized as thick section, Double Metal Shields, radial, deep groove ball bearings, S6203ZZ bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6203ZZ bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, S6203ZZ bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6203ZZ bearing is lubricated with grease. Item: S6203ZZ Double Metal Shields Ball Bearings Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double Metal Shields Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 17*40*12 mm/Metric ID (inner diameter)/Bore=17mm OD (outer diameter)=40mm Width/Height/thickne ss=12mm Size: 17mm x 40mm x 12mm Quantity: One Bearing Equal: 6203-2RS1 &6203-2RZ
Description
S6203ZZ Bearing, categorized as thick section, Double Metal Shields, radial, deep groove ball bearings, S6203ZZ bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6203ZZ bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, S6203ZZ bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6203ZZ bearing is lubricated with grease. Item: S6203ZZ Double Metal Shields Ball Bearings Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double Metal Shields Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 17*40*12 mm/Metric ID (inner diameter)/Bore=17mm OD (outer diameter)=40mm Width/Height/thickne ss=12mm Size: 17mm x 40mm x 12mm Quantity: One Bearing Equal: 6203-2RS1 &6203-2RZ

Suppliers

Company
Product
Description
Supplier Links
6203ZZ Bearing 17x40x12 Si3N4 Ceramic - Kit8171 - NationSkander California Corporation
Anaheim, CA, USA
6203ZZ Bearing 17x40x12 Si3N4 Ceramic
Kit8171
6203ZZ Bearing 17x40x12 Si3N4 Ceramic Kit8171
S6203ZZ Bearing, categorized as thick section, Double Metal Shields, radial, deep groove ball bearings, S6203ZZ bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6203ZZ bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, S6203ZZ bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6203ZZ bearing is lubricated with grease. Item: S6203ZZ Double Metal Shields Ball Bearings Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double Metal Shields Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 17*40*12 mm/Metric ID (inner diameter)/Bore=17mm OD (outer diameter)=40mm Width/Height/thickne ss=12mm Size: 17mm x 40mm x 12mm Quantity: One Bearing Equal: 6203-2RS1 &6203-2RZ

S6203ZZ Bearing, categorized as thick section, Double Metal Shields, radial, deep groove ball bearings, S6203ZZ bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6203ZZ bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, S6203ZZ bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6203ZZ bearing is lubricated with grease.

  • Item: S6203ZZ Double Metal Shields Ball Bearings
  • Type: Deep groove radial ball bearings
  • Quality: ABEC-7 quality
  • Material: Stainless Steel
  • Cage: Nylon Cage
  • Balls: Ceramic Si3N4
  • Closures: Double Metal Shields
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Radial Clearance: C0
  • Dimensions: 17*40*12 mm/Metric
  • ID (inner diameter)/Bore=17mm
  • OD (outer diameter)=40mm
  • Width/Height/thickness=12mm
  • Size: 17mm x 40mm x 12mm
  • Quantity: One Bearing
  • Equal: 6203-2RS1 &6203-2RZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8171
Product Name 6203ZZ Bearing 17x40x12 Si3N4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-80 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Ball Bearings - 1883286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PSS1504 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details