NationSkander California Corporation 6201ZZ Bearing 12x32x10 Si3N4 Ceramic Kit8169

Description
S6201ZZ Bearing, categorized as thick section, Double Metal Shields, radial and deep groove ball bearings, S6201ZZ bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6201ZZ bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, S6201ZZ bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6201ZZ bearing is lubricated with grease. Item: S6201ZZ Double Metal Shields Ball Bearings Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double Metal Shields Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 12*32*10 mm/Metric ID (inner diameter)/Bore=12mm OD (outer diameter)=32mm Width/Height/thickne ss=10mm Equal: 6201-ZZ &6201-2Z Size: 12mm x 32mm x 10mm Quantity: One Bearing
Description
S6201ZZ Bearing, categorized as thick section, Double Metal Shields, radial and deep groove ball bearings, S6201ZZ bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6201ZZ bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, S6201ZZ bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6201ZZ bearing is lubricated with grease. Item: S6201ZZ Double Metal Shields Ball Bearings Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double Metal Shields Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 12*32*10 mm/Metric ID (inner diameter)/Bore=12mm OD (outer diameter)=32mm Width/Height/thickne ss=10mm Equal: 6201-ZZ &6201-2Z Size: 12mm x 32mm x 10mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
6201ZZ Bearing 12x32x10 Si3N4 Ceramic - Kit8169 - NationSkander California Corporation
Anaheim, CA, USA
6201ZZ Bearing 12x32x10 Si3N4 Ceramic
Kit8169
6201ZZ Bearing 12x32x10 Si3N4 Ceramic Kit8169
S6201ZZ Bearing, categorized as thick section, Double Metal Shields, radial and deep groove ball bearings, S6201ZZ bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6201ZZ bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, S6201ZZ bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6201ZZ bearing is lubricated with grease. Item: S6201ZZ Double Metal Shields Ball Bearings Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double Metal Shields Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 12*32*10 mm/Metric ID (inner diameter)/Bore=12mm OD (outer diameter)=32mm Width/Height/thickne ss=10mm Equal: 6201-ZZ &6201-2Z Size: 12mm x 32mm x 10mm Quantity: One Bearing

S6201ZZ Bearing, categorized as thick section, Double Metal Shields, radial and deep groove ball bearings, S6201ZZ bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6201ZZ bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, S6201ZZ bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6201ZZ bearing is lubricated with grease.

  • Item: S6201ZZ Double Metal Shields Ball Bearings
  • Type: Deep groove radial ball bearings
  • Quality: ABEC-7 quality
  • Material: Stainless Steel
  • Cage: Nylon Cage
  • Balls: Ceramic Si3N4
  • Closures: Double Metal Shields
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Radial Clearance: C0
  • Dimensions: 12*32*10 mm/Metric
  • ID (inner diameter)/Bore=12mm
  • OD (outer diameter)=32mm
  • Width/Height/thickness=10mm
  • Equal: 6201-ZZ &6201-2Z
  • Size: 12mm x 32mm x 10mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8169
Product Name 6201ZZ Bearing 12x32x10 Si3N4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-200 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details