NationSkander California Corporation S6207-2RS Bearing 35x72x17 Si3N4 Ceramic Kit8167

Description
S6207-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6207-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6207-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6207-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6207-2RS bearings is lubricated with grease. Item: S6207-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 35*72*17 mm/Metric ID (inner diameter)/Bore=35mm OD (outer diameter)=72mm Width/Height/thickne ss=17mm Equal: 6207-2RS1 &6207-2RZ Size: 35mm x 72mm x 17mm Quantity: One Bearing S6207-2RS Equivalents: S6207-2RS and S6207RS Bearings
Description
S6207-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6207-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6207-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6207-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6207-2RS bearings is lubricated with grease. Item: S6207-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 35*72*17 mm/Metric ID (inner diameter)/Bore=35mm OD (outer diameter)=72mm Width/Height/thickne ss=17mm Equal: 6207-2RS1 &6207-2RZ Size: 35mm x 72mm x 17mm Quantity: One Bearing S6207-2RS Equivalents: S6207-2RS and S6207RS Bearings

Suppliers

Company
Product
Description
Supplier Links
S6207-2RS Bearing 35x72x17 Si3N4 Ceramic - Kit8167 - NationSkander California Corporation
Anaheim, CA, USA
S6207-2RS Bearing 35x72x17 Si3N4 Ceramic
Kit8167
S6207-2RS Bearing 35x72x17 Si3N4 Ceramic Kit8167
S6207-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6207-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6207-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6207-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6207-2RS bearings is lubricated with grease. Item: S6207-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 35*72*17 mm/Metric ID (inner diameter)/Bore=35mm OD (outer diameter)=72mm Width/Height/thickne ss=17mm Equal: 6207-2RS1 &6207-2RZ Size: 35mm x 72mm x 17mm Quantity: One Bearing S6207-2RS Equivalents: S6207-2RS and S6207RS Bearings

S6207-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6207-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6207-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6207-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6207-2RS bearings is lubricated with grease.

  • Item: S6207-2RS Double Sealed Ball Bearings
  • Type: Deep groove radial ball bearings
  • Quality: ABEC-7 quality
  • Material: Stainless Steel
  • Cage: Nylon Cage
  • Balls: Ceramic Si3N4
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Radial Clearance: C0
  • Dimensions: 35*72*17 mm/Metric
  • ID (inner diameter)/Bore=35mm
  • OD (outer diameter)=72mm
  • Width/Height/thickness=17mm
  • Equal: 6207-2RS1 &6207-2RZ
  • Size: 35mm x 72mm x 17mm
  • Quantity: One Bearing S6207-2RS
  • Equivalents: S6207-2RS and S6207RS Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8167
Product Name S6207-2RS Bearing 35x72x17 Si3N4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-7 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details