NationSkander California Corporation 6206-2RS Bearing 30x62x16 Si3N4 Ceramic Kit8166

Description
S6206-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6206-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6206-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6206-2RS bearing is sealed and self lubricated, the S6206-2RS inner diameter is 30mm, the S6206-2RS outer diameter is 62mm and the S6206-2RS width is 16mm, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6206-2RS bearing is lubricated with grease. Item: S6206-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 30*62*16 mm/Metric ID (inner diameter)/Bore=30mm OD (outer diameter)=62mm Width/Height/thickne ss=16mm Equal: 6206-2RS1 &-62062RZ Size: 30mm x 62mm x 16mm Quantity: One Bearing Equivalents: S6206-2RS and S6206RS Bearings
Description
S6206-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6206-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6206-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6206-2RS bearing is sealed and self lubricated, the S6206-2RS inner diameter is 30mm, the S6206-2RS outer diameter is 62mm and the S6206-2RS width is 16mm, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6206-2RS bearing is lubricated with grease. Item: S6206-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 30*62*16 mm/Metric ID (inner diameter)/Bore=30mm OD (outer diameter)=62mm Width/Height/thickne ss=16mm Equal: 6206-2RS1 &-62062RZ Size: 30mm x 62mm x 16mm Quantity: One Bearing Equivalents: S6206-2RS and S6206RS Bearings

Suppliers

Company
Product
Description
Supplier Links
6206-2RS Bearing 30x62x16 Si3N4 Ceramic - Kit8166 - NationSkander California Corporation
Anaheim, CA, USA
6206-2RS Bearing 30x62x16 Si3N4 Ceramic
Kit8166
6206-2RS Bearing 30x62x16 Si3N4 Ceramic Kit8166
S6206-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6206-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6206-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6206-2RS bearing is sealed and self lubricated, the S6206-2RS inner diameter is 30mm, the S6206-2RS outer diameter is 62mm and the S6206-2RS width is 16mm, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6206-2RS bearing is lubricated with grease. Item: S6206-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 30*62*16 mm/Metric ID (inner diameter)/Bore=30mm OD (outer diameter)=62mm Width/Height/thickne ss=16mm Equal: 6206-2RS1 &-62062RZ Size: 30mm x 62mm x 16mm Quantity: One Bearing Equivalents: S6206-2RS and S6206RS Bearings

S6206-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6206-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6206-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6206-2RS bearing is sealed and self lubricated, the S6206-2RS inner diameter is 30mm, the S6206-2RS outer diameter is 62mm and the S6206-2RS width is 16mm, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6206-2RS bearing is lubricated with grease.

  • Item: S6206-2RS Double Sealed Ball Bearings
  • Type: Deep groove radial ball bearings
  • Quality: ABEC-7 quality
  • Material: Stainless Steel
  • Cage: Nylon Cage
  • Balls: Ceramic Si3N4
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Radial Clearance: C0
  • Dimensions: 30*62*16 mm/Metric
  • ID (inner diameter)/Bore=30mm
  • OD (outer diameter)=62mm
  • Width/Height/thickness=16mm
  • Equal: 6206-2RS1 &-62062RZ
  • Size: 30mm x 62mm x 16mm
  • Quantity: One Bearing
  • Equivalents: S6206-2RS and S6206RS Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8166
Product Name 6206-2RS Bearing 30x62x16 Si3N4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-6 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details