NationSkander California Corporation S6205-2RS Ceramic Bearing Si3N4 ABEC-7 Kit8165

Description
S6205-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, S6205-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6205-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6205-2RS bearing is lubricated with grease. Item: S6205-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Nylon Cage Balls: Ceramic Si3N4 Radial Clearance: C0 Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 25mm x 52mm x 15mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 52mm Width/Height/thickne ss: 15mm Size: 25 x 52 x 15 mm Quantity: One Bearing Equal: 6205-2RS1 &6205-2RZ Equivalents: S6205-2RS and S6205RS Bearings
Description
S6205-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, S6205-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6205-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6205-2RS bearing is lubricated with grease. Item: S6205-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Nylon Cage Balls: Ceramic Si3N4 Radial Clearance: C0 Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 25mm x 52mm x 15mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 52mm Width/Height/thickne ss: 15mm Size: 25 x 52 x 15 mm Quantity: One Bearing Equal: 6205-2RS1 &6205-2RZ Equivalents: S6205-2RS and S6205RS Bearings

Suppliers

Company
Product
Description
Supplier Links
S6205-2RS Ceramic Bearing Si3N4 ABEC-7 - Kit8165 - NationSkander California Corporation
Anaheim, CA, USA
S6205-2RS Ceramic Bearing Si3N4 ABEC-7
Kit8165
S6205-2RS Ceramic Bearing Si3N4 ABEC-7 Kit8165
S6205-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, S6205-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6205-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6205-2RS bearing is lubricated with grease. Item: S6205-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Nylon Cage Balls: Ceramic Si3N4 Radial Clearance: C0 Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 25mm x 52mm x 15mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 52mm Width/Height/thickne ss: 15mm Size: 25 x 52 x 15 mm Quantity: One Bearing Equal: 6205-2RS1 &6205-2RZ Equivalents: S6205-2RS and S6205RS Bearings

S6205-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, S6205-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6205-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6205-2RS bearing is lubricated with grease.

  • Item: S6205-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Nylon Cage
  • Balls: Ceramic Si3N4
  • Radial Clearance: C0
  • Quality: ABEC-7 quality
  • Material: Stainless Steel
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dimensions: 25mm x 52mm x 15mm/Metric
  • ID (inner diameter)/Bore: 25mm
  • OD (outer diameter): 52mm
  • Width/Height/thickness: 15mm
  • Size: 25 x 52 x 15 mm
  • Quantity: One Bearing
  • Equal: 6205-2RS1 &6205-2RZ
  • Equivalents: S6205-2RS and S6205RS Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8165
Product Name S6205-2RS Ceramic Bearing Si3N4 ABEC-7
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-7-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Ball Bearings - 2346861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields None (Open Bearing)
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details