NationSkander California Corporation S6204-2RS Bearing 20x47x14 Si3N4 Ceramic Kit8164

Description
S6204-2RS Bearing, categorized as thick section, double sealed, radial, deep groove ball bearings, S6204-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6204-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6204-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6204-2RS bearing is lubricated with grease. Item: S6204-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 20*47*14 mm/Metric ID (inner diameter)/Bore=20mm OD (outer diameter)=47mm Width/Height/thickne ss=14mm Equal: 6204-2RS1 &6204-2RZ Size: 20mm x 47mm x 14mm Ball Bearings Quantity: One Bearing Equivalents: S6204-2RS and S6204RS Bearings
Description
S6204-2RS Bearing, categorized as thick section, double sealed, radial, deep groove ball bearings, S6204-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6204-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6204-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6204-2RS bearing is lubricated with grease. Item: S6204-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 20*47*14 mm/Metric ID (inner diameter)/Bore=20mm OD (outer diameter)=47mm Width/Height/thickne ss=14mm Equal: 6204-2RS1 &6204-2RZ Size: 20mm x 47mm x 14mm Ball Bearings Quantity: One Bearing Equivalents: S6204-2RS and S6204RS Bearings

Suppliers

Company
Product
Description
Supplier Links
S6204-2RS Bearing 20x47x14 Si3N4 Ceramic - Kit8164 - NationSkander California Corporation
Anaheim, CA, USA
S6204-2RS Bearing 20x47x14 Si3N4 Ceramic
Kit8164
S6204-2RS Bearing 20x47x14 Si3N4 Ceramic Kit8164
S6204-2RS Bearing, categorized as thick section, double sealed, radial, deep groove ball bearings, S6204-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6204-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6204-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6204-2RS bearing is lubricated with grease. Item: S6204-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 20*47*14 mm/Metric ID (inner diameter)/Bore=20mm OD (outer diameter)=47mm Width/Height/thickne ss=14mm Equal: 6204-2RS1 &6204-2RZ Size: 20mm x 47mm x 14mm Ball Bearings Quantity: One Bearing Equivalents: S6204-2RS and S6204RS Bearings

S6204-2RS Bearing, categorized as thick section, double sealed, radial, deep groove ball bearings, S6204-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6204-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6204-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6204-2RS bearing is lubricated with grease.

  • Item: S6204-2RS Double Sealed Ball Bearings
  • Type: Deep groove radial ball bearings
  • Quality: ABEC-7 quality
  • Material: Stainless Steel
  • Cage: Nylon Cage
  • Balls: Ceramic Si3N4
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Radial Clearance: C0
  • Dimensions: 20*47*14 mm/Metric
  • ID (inner diameter)/Bore=20mm
  • OD (outer diameter)=47mm
  • Width/Height/thickness=14mm
  • Equal: 6204-2RS1 &6204-2RZ
  • Size: 20mm x 47mm x 14mm Ball Bearings
  • Quantity: One Bearing
  • Equivalents: S6204-2RS and S6204RS Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8164
Product Name S6204-2RS Bearing 20x47x14 Si3N4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-80 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details