NationSkander California Corporation 6202-2RS Bearing 15x35x11 Si3N4 Ceramic Kit8162

Description
S6202-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6202-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6202-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6202-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6202-2RS bearing is lubricated with grease. Item: S6202-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Dimensions: 15*35*11 mm/Metric ID (inner diameter)/Bore=15mm OD (outer diameter)=35mm Width/Height/thickne ss=11mm Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Size: 15mm x 35mm x 11mm Quality: ABEC-7 quality Quantity: One Bearing S6202-2RS Equal: 6202-2RS1 &6202-2RZ Equivalents: S6202-2RS and S6202RS Bearings
Description
S6202-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6202-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6202-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6202-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6202-2RS bearing is lubricated with grease. Item: S6202-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Dimensions: 15*35*11 mm/Metric ID (inner diameter)/Bore=15mm OD (outer diameter)=35mm Width/Height/thickne ss=11mm Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Size: 15mm x 35mm x 11mm Quality: ABEC-7 quality Quantity: One Bearing S6202-2RS Equal: 6202-2RS1 &6202-2RZ Equivalents: S6202-2RS and S6202RS Bearings

Suppliers

Company
Product
Description
Supplier Links
6202-2RS Bearing 15x35x11 Si3N4 Ceramic - Kit8162 - NationSkander California Corporation
Anaheim, CA, USA
6202-2RS Bearing 15x35x11 Si3N4 Ceramic
Kit8162
6202-2RS Bearing 15x35x11 Si3N4 Ceramic Kit8162
S6202-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6202-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6202-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6202-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6202-2RS bearing is lubricated with grease. Item: S6202-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Dimensions: 15*35*11 mm/Metric ID (inner diameter)/Bore=15mm OD (outer diameter)=35mm Width/Height/thickne ss=11mm Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Size: 15mm x 35mm x 11mm Quality: ABEC-7 quality Quantity: One Bearing S6202-2RS Equal: 6202-2RS1 &6202-2RZ Equivalents: S6202-2RS and S6202RS Bearings

S6202-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6202-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, S6202-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6202-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6202-2RS bearing is lubricated with grease.

  • Item: S6202-2RS Double Sealed Ball Bearings
  • Type: Deep groove radial ball bearings
  • Dimensions: 15*35*11 mm/Metric
  • ID (inner diameter)/Bore=15mm
  • OD (outer diameter)=35mm
  • Width/Height/thickness=11mm
  • Material: Stainless Steel
  • Cage: Nylon Cage
  • Balls: Ceramic Si3N4
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Radial Clearance: C0
  • Size: 15mm x 35mm x 11mm
  • Quality: ABEC-7 quality
  • Quantity: One Bearing S6202-2RS
  • Equal: 6202-2RS1 &6202-2RZ
  • Equivalents: S6202-2RS and S6202RS Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8162
Product Name 6202-2RS Bearing 15x35x11 Si3N4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-100 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details