NationSkander California Corporation 6201-2RS Bearing 12x32x10 Si3N4 Ceramic Kit8161

Description
6201-2RS Bearing, categorized as thick section, double sealed, radial, deep groove ball bearings, 6201-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, 6201-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6201-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, 6201-2RS bearings is lubricated with grease. Item: 6201-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 12*32*10 mm/Metric ID (inner diameter)/Bore=12mm OD (outer diameter)=32mm Width/Height/thickne ss=10mm Equal: 6201-2RS1 &6201-2RZ Size: 12mm x 32mm x 10mm Inner Diameter (ID): 12mm Outer Diameter (OD): 32mm Width/Height/Bridth (W/H/B): 10mm Quantity: One Bearing Equivalents: 6201-2RS and S6201RS Bearings
Description
6201-2RS Bearing, categorized as thick section, double sealed, radial, deep groove ball bearings, 6201-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, 6201-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6201-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, 6201-2RS bearings is lubricated with grease. Item: 6201-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 12*32*10 mm/Metric ID (inner diameter)/Bore=12mm OD (outer diameter)=32mm Width/Height/thickne ss=10mm Equal: 6201-2RS1 &6201-2RZ Size: 12mm x 32mm x 10mm Inner Diameter (ID): 12mm Outer Diameter (OD): 32mm Width/Height/Bridth (W/H/B): 10mm Quantity: One Bearing Equivalents: 6201-2RS and S6201RS Bearings

Suppliers

Company
Product
Description
Supplier Links
6201-2RS Bearing 12x32x10 Si3N4 Ceramic - Kit8161 - NationSkander California Corporation
Anaheim, CA, USA
6201-2RS Bearing 12x32x10 Si3N4 Ceramic
Kit8161
6201-2RS Bearing 12x32x10 Si3N4 Ceramic Kit8161
6201-2RS Bearing, categorized as thick section, double sealed, radial, deep groove ball bearings, 6201-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, 6201-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6201-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, 6201-2RS bearings is lubricated with grease. Item: 6201-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 12*32*10 mm/Metric ID (inner diameter)/Bore=12mm OD (outer diameter)=32mm Width/Height/thickne ss=10mm Equal: 6201-2RS1 &6201-2RZ Size: 12mm x 32mm x 10mm Inner Diameter (ID): 12mm Outer Diameter (OD): 32mm Width/Height/Bridth (W/H/B): 10mm Quantity: One Bearing Equivalents: 6201-2RS and S6201RS Bearings

6201-2RS Bearing, categorized as thick section, double sealed, radial, deep groove ball bearings, 6201-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon Cage, 6201-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6201-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, 6201-2RS bearings is lubricated with grease.

  • Item: 6201-2RS Double Sealed Ball Bearings
  • Type: Deep groove radial ball bearings
  • Quality: ABEC-7 quality
  • Material: Stainless Steel
  • Cage: Nylon Cage
  • Balls: Ceramic Si3N4
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Radial Clearance: C0
  • Dimensions: 12*32*10 mm/Metric
  • ID (inner diameter)/Bore=12mm
  • OD (outer diameter)=32mm
  • Width/Height/thickness=10mm
  • Equal: 6201-2RS1 &6201-2RZ
  • Size: 12mm x 32mm x 10mm
  • Inner Diameter (ID): 12mm
  • Outer Diameter (OD): 32mm
  • Width/Height/Bridth (W/H/B): 10mm
  • Quantity: One Bearing
  • Equivalents: 6201-2RS and S6201RS Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8161
Product Name 6201-2RS Bearing 12x32x10 Si3N4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-52-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
View Details