NationSkander California Corporation 7006 Angular Contact ABEC-7 Spindle Bearing 30x55x13 Ceramic Kit8153

Description
7006 Single Row Angular Contact Spindle Ball Bearings P4 ABEC-7 Quality, bearing is Ceramic Balls Si3N4 and Phenolic Cage, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only. Bearing is made of Chrome Steel. Item: 7006 Spindle Ball Bearing Type: Single Row Angular Contact Ball Bearing (Spindle Ball Bearing) Balls: Silicon Nitride Ceramic Si3N4 Cage: Phenolic retainer Balls: Ceramic (Si3N4) Size: 30mm x 55mm x 13mm inner diameter: 30mm outer diameter: 55mm Width: 13mm Quantity: One Bearing
Description
7006 Single Row Angular Contact Spindle Ball Bearings P4 ABEC-7 Quality, bearing is Ceramic Balls Si3N4 and Phenolic Cage, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only. Bearing is made of Chrome Steel. Item: 7006 Spindle Ball Bearing Type: Single Row Angular Contact Ball Bearing (Spindle Ball Bearing) Balls: Silicon Nitride Ceramic Si3N4 Cage: Phenolic retainer Balls: Ceramic (Si3N4) Size: 30mm x 55mm x 13mm inner diameter: 30mm outer diameter: 55mm Width: 13mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
7006 Angular Contact ABEC-7 Spindle Bearing 30x55x13 Ceramic - Kit8153 - NationSkander California Corporation
Anaheim, CA, USA
7006 Angular Contact ABEC-7 Spindle Bearing 30x55x13 Ceramic
Kit8153
7006 Angular Contact ABEC-7 Spindle Bearing 30x55x13 Ceramic Kit8153
7006 Single Row Angular Contact Spindle Ball Bearings P4 ABEC-7 Quality, bearing is Ceramic Balls Si3N4 and Phenolic Cage, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only. Bearing is made of Chrome Steel. Item: 7006 Spindle Ball Bearing Type: Single Row Angular Contact Ball Bearing (Spindle Ball Bearing) Balls: Silicon Nitride Ceramic Si3N4 Cage: Phenolic retainer Balls: Ceramic (Si3N4) Size: 30mm x 55mm x 13mm inner diameter: 30mm outer diameter: 55mm Width: 13mm Quantity: One Bearing

7006 Single Row Angular Contact Spindle Ball Bearings P4 ABEC-7 Quality, bearing is Ceramic Balls Si3N4 and Phenolic Cage, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only. Bearing is made of Chrome Steel.

  • Item: 7006 Spindle Ball Bearing
  • Type: Single Row Angular Contact Ball Bearing (Spindle Ball Bearing)
  • Balls: Silicon Nitride Ceramic Si3N4
  • Cage: Phenolic retainer
  • Balls: Ceramic (Si3N4)
  • Size: 30mm x 55mm x 13mm
  • inner diameter: 30mm
  • outer diameter: 55mm
  • Width: 13mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8153
Product Name 7006 Angular Contact ABEC-7 Spindle Bearing 30x55x13 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS2512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-5 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details