NationSkander California Corporation 6203 Full Ceramic Bearing Si3N4/PTFE 17x40x12 Kit8151

Description
6203 Full Ceramic Ball Bearing, the inner diameter is 17mm, outer diameter is 40mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6203 Ball Bearing Type: Full Ceramic Ball Bearing Inner/outer races: Si3N4 Ceramic Balls: Si3N4 (silicon nitride) Ceramic Cage: PTFE Dimensions: 17mm x 40mm x 12mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 40mm Width/Height/thickne ss: 12mm Size: 17 x 40 x 12 mm Quantity: One Bearing
Description
6203 Full Ceramic Ball Bearing, the inner diameter is 17mm, outer diameter is 40mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6203 Ball Bearing Type: Full Ceramic Ball Bearing Inner/outer races: Si3N4 Ceramic Balls: Si3N4 (silicon nitride) Ceramic Cage: PTFE Dimensions: 17mm x 40mm x 12mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 40mm Width/Height/thickne ss: 12mm Size: 17 x 40 x 12 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
6203 Full Ceramic Bearing Si3N4/PTFE 17x40x12 - Kit8151 - NationSkander California Corporation
Anaheim, CA, USA
6203 Full Ceramic Bearing Si3N4/PTFE 17x40x12
Kit8151
6203 Full Ceramic Bearing Si3N4/PTFE 17x40x12 Kit8151
6203 Full Ceramic Ball Bearing, the inner diameter is 17mm, outer diameter is 40mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6203 Ball Bearing Type: Full Ceramic Ball Bearing Inner/outer races: Si3N4 Ceramic Balls: Si3N4 (silicon nitride) Ceramic Cage: PTFE Dimensions: 17mm x 40mm x 12mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 40mm Width/Height/thickne ss: 12mm Size: 17 x 40 x 12 mm Quantity: One Bearing

6203 Full Ceramic Ball Bearing, the inner diameter is 17mm, outer diameter is 40mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6203 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Inner/outer races: Si3N4 Ceramic
  • Balls: Si3N4 (silicon nitride) Ceramic
  • Cage: PTFE
  • Dimensions: 17mm x 40mm x 12mm/Metric
  • ID (inner diameter)/Bore: 17mm
  • OD (outer diameter): 40mm
  • Width/Height/thickness: 12mm
  • Size: 17 x 40 x 12 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8151
Product Name 6203 Full Ceramic Bearing Si3N4/PTFE 17x40x12
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-80-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FSS3718 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details