NationSkander California Corporation 10 Bearing 5x11 Sealed 5x11x4 kit814

Description
10 Sealed Bearings 5x11 Ball Bearings, 5x11 is the most popular size that could be used in many application that uses this size 5mm x 11mm x 4mm. 5x11 Bearings are made of Chrome Steel, each 5x11 bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also 5x11 bearings are pre-lubricated with grease. Item: 5x11 Double Shielded Ball Bearings Type: Deep groove 5x11 bearings Material: Chrome Steel 5x11 Closures: Seals Lubrication: Self Lubricated (Grease) Size: 5mm x 11mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 970 N Static load rating Cor: 360 N Limiting Speed: Grease Lubrication: 53,000 RPM
Description
10 Sealed Bearings 5x11 Ball Bearings, 5x11 is the most popular size that could be used in many application that uses this size 5mm x 11mm x 4mm. 5x11 Bearings are made of Chrome Steel, each 5x11 bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also 5x11 bearings are pre-lubricated with grease. Item: 5x11 Double Shielded Ball Bearings Type: Deep groove 5x11 bearings Material: Chrome Steel 5x11 Closures: Seals Lubrication: Self Lubricated (Grease) Size: 5mm x 11mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 970 N Static load rating Cor: 360 N Limiting Speed: Grease Lubrication: 53,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 5x11 Sealed 5x11x4 - kit814 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 5x11 Sealed 5x11x4
kit814
10 Bearing 5x11 Sealed 5x11x4 kit814
10 Sealed Bearings 5x11 Ball Bearings, 5x11 is the most popular size that could be used in many application that uses this size 5mm x 11mm x 4mm. 5x11 Bearings are made of Chrome Steel, each 5x11 bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also 5x11 bearings are pre-lubricated with grease. Item: 5x11 Double Shielded Ball Bearings Type: Deep groove 5x11 bearings Material: Chrome Steel 5x11 Closures: Seals Lubrication: Self Lubricated (Grease) Size: 5mm x 11mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 970 N Static load rating Cor: 360 N Limiting Speed: Grease Lubrication: 53,000 RPM

10 Sealed Bearings 5x11 Ball Bearings, 5x11 is the most popular size that could be used in many application that uses this size 5mm x 11mm x 4mm. 5x11 Bearings are made of Chrome Steel, each 5x11 bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also 5x11 bearings are pre-lubricated with grease.

  • Item: 5x11 Double Shielded Ball Bearings
  • Type: Deep groove 5x11 bearings
  • Material: Chrome Steel
  • 5x11 Closures: Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 5mm x 11mm x 4mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 970 N
  • Static load rating Cor: 360 N
  • Limiting Speed:
    • Grease Lubrication: 53,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit814
Product Name 10 Bearing 5x11 Sealed 5x11x4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS3712G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details