NationSkander California Corporation NB Systems TWD20WUU 1 1/4 Kit8134

Description
1-1/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWD20WUU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 1,970 LBF Static load rating Cor: 3,060 LBF
Description
1-1/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWD20WUU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 1,970 LBF Static load rating Cor: 3,060 LBF

Suppliers

Company
Product
Description
Supplier Links
NB Systems TWD20WUU 1 1/4 - Kit8134 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TWD20WUU 1 1/4
Kit8134
NB Systems TWD20WUU 1 1/4 Kit8134
1-1/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWD20WUU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 1,970 LBF Static load rating Cor: 3,060 LBF

1-1/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: TWD20WUU Bearing
  • Type: Linear ball bushing
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,970 LBF
  • Static load rating Cor: 3,060 LBF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8134
Product Name NB Systems TWD20WUU 1 1/4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
View Details
Ball Bearings - 2612608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details