NationSkander California Corporation NB Systems TWD8WUU 1/2 Kit8130

Description
1/2" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWD8WUU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 370 LBF Static load rating Cor: 580 LBF
Description
1/2" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWD8WUU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 370 LBF Static load rating Cor: 580 LBF

Suppliers

Company
Product
Description
Supplier Links
NB Systems TWD8WUU 1/2 - Kit8130 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TWD8WUU 1/2
Kit8130
NB Systems TWD8WUU 1/2 Kit8130
1/2" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWD8WUU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 370 LBF Static load rating Cor: 580 LBF

1/2" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: TWD8WUU Bearing
  • Type: Linear ball bushing
  • Quantity: One Bearing
  • Dynamic load rating Cr: 370 LBF
  • Static load rating Cor: 580 LBF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8130
Product Name NB Systems TWD8WUU 1/2
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-47 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details