NationSkander California Corporation 10 Bearing 696-2RS 6x15 Sealed 6x15x5 kit813

Description
10 Ball Bearings 696-2RS, this is a popular size that could be used in many application that uses this size 6mm x 15mm x 5mm. Each bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Material: Chrome Steel Size: 6mm x 15mm x 5mm 696-2RS Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 1,750 N Static load rating Cor: 670 N Limiting Speed: Grease Lubrication: 45,000 RPM
Description
10 Ball Bearings 696-2RS, this is a popular size that could be used in many application that uses this size 6mm x 15mm x 5mm. Each bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Material: Chrome Steel Size: 6mm x 15mm x 5mm 696-2RS Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 1,750 N Static load rating Cor: 670 N Limiting Speed: Grease Lubrication: 45,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 696-2RS 6x15 Sealed 6x15x5 - kit813 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 696-2RS 6x15 Sealed 6x15x5
kit813
10 Bearing 696-2RS 6x15 Sealed 6x15x5 kit813
10 Ball Bearings 696-2RS, this is a popular size that could be used in many application that uses this size 6mm x 15mm x 5mm. Each bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Material: Chrome Steel Size: 6mm x 15mm x 5mm 696-2RS Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 1,750 N Static load rating Cor: 670 N Limiting Speed: Grease Lubrication: 45,000 RPM

10 Ball Bearings 696-2RS, this is a popular size that could be used in many application that uses this size 6mm x 15mm x 5mm. Each bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Sealed Ball Bearings
  • Material: Chrome Steel
  • Size: 6mm x 15mm x 5mm 696-2RS
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 1,750 N
  • Static load rating Cor: 670 N
  • Limiting Speed:
    • Grease Lubrication: 45,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit813
Product Name 10 Bearing 696-2RS 6x15 Sealed 6x15x5
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-47 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
Ball Bearings - 2346978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details