NationSkander California Corporation NB Systems TWD24UU 1 1/2 Kit8128

Description
1-1/2" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWD24UU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 1,480 LBF Static load rating Cor: 1,850 LBF
Description
1-1/2" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWD24UU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 1,480 LBF Static load rating Cor: 1,850 LBF

Suppliers

Company
Product
Description
Supplier Links
NB Systems TWD24UU 1 1/2 - Kit8128 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TWD24UU 1 1/2
Kit8128
NB Systems TWD24UU 1 1/2 Kit8128
1-1/2" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWD24UU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 1,480 LBF Static load rating Cor: 1,850 LBF

1-1/2" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: TWD24UU Bearing
  • Type: Linear ball bushing
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,480 LBF
  • Static load rating Cor: 1,850 LBF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8128
Product Name NB Systems TWD24UU 1 1/2
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
Ball Bearings - 2058790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
25mm Bore, 52mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MP5225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details